Visual Sound, Inc. PR® 10P Class H Rail Switching Technology Speaker Enclosure PR 10P

Description
Peavey Electronics The PR® 10P is small and lightweight enough to put just about anywhere yet powerful enough to take on a crowd. This powered speaker has 270 watts of bi-amped power with 200 watts feeding the premium 10 inch woofer and 70 watts powering the 1.4 inch driver for highs. Both amplifiers feature DDT™ compression, which virtually eliminates audible power amplifier clipping. The 3-channel built-in mixer makes the PR® 10P perfect for use as small PA and will deliver plenty of sound even outdoors. Made of high-impact polypropylene, the molded handles and built-in stand mounts make moving or installing a breeze. Try the PR® 10P out and you'll be amazed with its sound. Now with light weight Neodymium woofer. Bi-amplified powered system with 270 watts total peak dynamic power Both power amps have DDT™ compression 10 inch heavy duty woofer RX™14 1.4 inch titanium compression driver Peak SPL up to 119 dB with music Combo jack with 1/4 inch TRS and Female XLR mic or line-level balanced input Two 1/4 inch phone jack inputs with concentric level controls Input mixing built-in Molded-in horn has exceptionally smooth response and pattern control Top handgrip and pole mount molded-in Top and bottom flying point inserts
Description
Peavey Electronics The PR® 10P is small and lightweight enough to put just about anywhere yet powerful enough to take on a crowd. This powered speaker has 270 watts of bi-amped power with 200 watts feeding the premium 10 inch woofer and 70 watts powering the 1.4 inch driver for highs. Both amplifiers feature DDT™ compression, which virtually eliminates audible power amplifier clipping. The 3-channel built-in mixer makes the PR® 10P perfect for use as small PA and will deliver plenty of sound even outdoors. Made of high-impact polypropylene, the molded handles and built-in stand mounts make moving or installing a breeze. Try the PR® 10P out and you'll be amazed with its sound. Now with light weight Neodymium woofer. Bi-amplified powered system with 270 watts total peak dynamic power Both power amps have DDT™ compression 10 inch heavy duty woofer RX™14 1.4 inch titanium compression driver Peak SPL up to 119 dB with music Combo jack with 1/4 inch TRS and Female XLR mic or line-level balanced input Two 1/4 inch phone jack inputs with concentric level controls Input mixing built-in Molded-in horn has exceptionally smooth response and pattern control Top handgrip and pole mount molded-in Top and bottom flying point inserts

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PR® 10P Class H Rail Switching Technology Speaker Enclosure
PR 10P
PR® 10P Class H Rail Switching Technology Speaker Enclosure PR 10P
Peavey Electronics The PR® 10P is small and lightweight enough to put just about anywhere yet powerful enough to take on a crowd. This powered speaker has 270 watts of bi-amped power with 200 watts feeding the premium 10 inch woofer and 70 watts powering the 1.4 inch driver for highs. Both amplifiers feature DDT™ compression, which virtually eliminates audible power amplifier clipping. The 3-channel built-in mixer makes the PR® 10P perfect for use as small PA and will deliver plenty of sound even outdoors. Made of high-impact polypropylene, the molded handles and built-in stand mounts make moving or installing a breeze. Try the PR® 10P out and you'll be amazed with its sound. Now with light weight Neodymium woofer. Bi-amplified powered system with 270 watts total peak dynamic power Both power amps have DDT™ compression 10 inch heavy duty woofer RX™14 1.4 inch titanium compression driver Peak SPL up to 119 dB with music Combo jack with 1/4 inch TRS and Female XLR mic or line-level balanced input Two 1/4 inch phone jack inputs with concentric level controls Input mixing built-in Molded-in horn has exceptionally smooth response and pattern control Top handgrip and pole mount molded-in Top and bottom flying point inserts

Peavey Electronics

The PR® 10P is small and lightweight enough to put just about anywhere yet powerful enough to take on a crowd. This powered speaker has 270 watts of bi-amped power with 200 watts feeding the premium 10 inch woofer and 70 watts powering the 1.4 inch driver for highs. Both amplifiers feature DDT™ compression, which virtually eliminates audible power amplifier clipping. The 3-channel built-in mixer makes the PR® 10P perfect for use as small PA and will deliver plenty of sound even outdoors. Made of high-impact polypropylene, the molded handles and built-in stand mounts make moving or installing a breeze. Try the PR® 10P out and you'll be amazed with its sound. Now with light weight Neodymium woofer.

  • Bi-amplified powered system with 270 watts total peak dynamic power
  • Both power amps have DDT™ compression
  • 10 inch heavy duty woofer
  • RX™14 1.4 inch titanium compression driver
  • Peak SPL up to 119 dB with music
  • Combo jack with 1/4 inch TRS and Female XLR mic or line-level balanced input
  • Two 1/4 inch phone jack inputs with concentric level controls
  • Input mixing built-in
  • Molded-in horn has exceptionally smooth response and pattern control
  • Top handgrip and pole mount molded-in
  • Top and bottom flying point inserts
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PR 10P
Product Name PR® 10P Class H Rail Switching Technology Speaker Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details