Visual Sound, Inc. ProPower Series Microphone PPM-3

Description
Nady Systems, Inc. - Pro Audio Complete kit with 3 all-purpose ProPower Series professional stage and recording dynamic microphones in a convenient, roadworthy, padded carrying case. Superior audio across the spectrum with smooth bass, midrange punch, and clear, transparent highs.. *Neodymium magnet for high sensitivity and output. *High SPL capability for clear, distortion-free reproduction of loudest audio inputs. Tight cardioid pattern for noise rejection and minimal feedback.. *Rugged, all-metal construction with anti-dent ballscreen for maximum durability. External on-off switch for easy control of audio from stage.
Description
Nady Systems, Inc. - Pro Audio Complete kit with 3 all-purpose ProPower Series professional stage and recording dynamic microphones in a convenient, roadworthy, padded carrying case. Superior audio across the spectrum with smooth bass, midrange punch, and clear, transparent highs.. *Neodymium magnet for high sensitivity and output. *High SPL capability for clear, distortion-free reproduction of loudest audio inputs. Tight cardioid pattern for noise rejection and minimal feedback.. *Rugged, all-metal construction with anti-dent ballscreen for maximum durability. External on-off switch for easy control of audio from stage.

Suppliers

Company
Product
Description
Supplier Links
ProPower Series Microphone - PPM-3 - Visual Sound, Inc.
Broomall, PA, USA
ProPower Series Microphone
PPM-3
ProPower Series Microphone PPM-3
Nady Systems, Inc. - Pro Audio Complete kit with 3 all-purpose ProPower Series professional stage and recording dynamic microphones in a convenient, roadworthy, padded carrying case. Superior audio across the spectrum with smooth bass, midrange punch, and clear, transparent highs.. *Neodymium magnet for high sensitivity and output. *High SPL capability for clear, distortion-free reproduction of loudest audio inputs. Tight cardioid pattern for noise rejection and minimal feedback.. *Rugged, all-metal construction with anti-dent ballscreen for maximum durability. External on-off switch for easy control of audio from stage.

Nady Systems, Inc. - Pro Audio

Complete kit with 3 all-purpose ProPower Series professional stage and recording dynamic microphones in a convenient, roadworthy, padded carrying case.

Superior audio across the spectrum with smooth bass, midrange punch, and clear, transparent highs.. *Neodymium magnet for high sensitivity and output. *High SPL capability for clear, distortion-free reproduction of loudest audio inputs. Tight cardioid pattern for noise rejection and minimal feedback.. *Rugged, all-metal construction with anti-dent ballscreen for maximum durability. External on-off switch for easy control of audio from stage.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PPM-3
Product Name ProPower Series Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers