Visual Sound, Inc. Active Sound Reinforcement Loudspeaker POWERV15

Description
Tannoy/TGI North America, Inc. For SPL applications, the POWERV15 combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet. For exceptionally high SPL applications, the POWERV15 combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet. This delivers extended frequency response with high sound pressure levels, outstanding clarity, crystal clear intelligibility, definition and detail. A system optimised for use where such higher output output levels are required for live sound reinforcement, high quality public address or large scale music reinforcement installations. Efficiency and performance are clearly top of the list of advantages offered by these powered loudspeakers. By eliminating speaker cables and tailoring the signal processing and amplifiers to the combined driver / enclosure system response, the POWERV15 offers increased output and reduced distortion for each watt expended. The actual installation process is simplified, as there is no need for heavy external amplifier racks, and setup is faster because fewer components need to be connected and commissioned.A immensely powerful package of high output and intelligibility provides the solution for high quality music and speech reproduction, this versatile loudspeaker also has, due to effective acoustic matching to the other POWERV Series models, a wide range of applications in larger installations, including nightclub infill, theme bars, performing arts centres, high quality public address, theme parks, leisure venues, audio visual, houses of worship and 'dry hire' rental.
Description
Tannoy/TGI North America, Inc. For SPL applications, the POWERV15 combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet. For exceptionally high SPL applications, the POWERV15 combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet. This delivers extended frequency response with high sound pressure levels, outstanding clarity, crystal clear intelligibility, definition and detail. A system optimised for use where such higher output output levels are required for live sound reinforcement, high quality public address or large scale music reinforcement installations. Efficiency and performance are clearly top of the list of advantages offered by these powered loudspeakers. By eliminating speaker cables and tailoring the signal processing and amplifiers to the combined driver / enclosure system response, the POWERV15 offers increased output and reduced distortion for each watt expended. The actual installation process is simplified, as there is no need for heavy external amplifier racks, and setup is faster because fewer components need to be connected and commissioned.A immensely powerful package of high output and intelligibility provides the solution for high quality music and speech reproduction, this versatile loudspeaker also has, due to effective acoustic matching to the other POWERV Series models, a wide range of applications in larger installations, including nightclub infill, theme bars, performing arts centres, high quality public address, theme parks, leisure venues, audio visual, houses of worship and 'dry hire' rental.

Suppliers

Company
Product
Description
Supplier Links
Active Sound Reinforcement Loudspeaker - POWERV15 - Visual Sound, Inc.
Broomall, PA, USA
Active Sound Reinforcement Loudspeaker
POWERV15
Active Sound Reinforcement Loudspeaker POWERV15
Tannoy/TGI North America, Inc. For SPL applications, the POWERV15 combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet. For exceptionally high SPL applications, the POWERV15 combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet. This delivers extended frequency response with high sound pressure levels, outstanding clarity, crystal clear intelligibility, definition and detail. A system optimised for use where such higher output output levels are required for live sound reinforcement, high quality public address or large scale music reinforcement installations. Efficiency and performance are clearly top of the list of advantages offered by these powered loudspeakers. By eliminating speaker cables and tailoring the signal processing and amplifiers to the combined driver / enclosure system response, the POWERV15 offers increased output and reduced distortion for each watt expended. The actual installation process is simplified, as there is no need for heavy external amplifier racks, and setup is faster because fewer components need to be connected and commissioned.A immensely powerful package of high output and intelligibility provides the solution for high quality music and speech reproduction, this versatile loudspeaker also has, due to effective acoustic matching to the other POWERV Series models, a wide range of applications in larger installations, including nightclub infill, theme bars, performing arts centres, high quality public address, theme parks, leisure venues, audio visual, houses of worship and 'dry hire' rental.

Tannoy/TGI North America, Inc.

For SPL applications, the POWERV15 combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet.

For exceptionally high SPL applications, the POWERV15 combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet. This delivers extended frequency response with high sound pressure levels, outstanding clarity, crystal clear intelligibility, definition and detail. A system optimised for use where such higher output output levels are required for live sound reinforcement, high quality public address or large scale music reinforcement installations. Efficiency and performance are clearly top of the list of advantages offered by these powered loudspeakers. By eliminating speaker cables and tailoring the signal processing and amplifiers to the combined driver / enclosure system response, the POWERV15 offers increased output and reduced distortion for each watt expended. The actual installation process is simplified, as there is no need for heavy external amplifier racks, and setup is faster because fewer components need to be connected and commissioned.A immensely powerful package of high output and intelligibility provides the solution for high quality music and speech reproduction, this versatile loudspeaker also has, due to effective acoustic matching to the other POWERV Series models, a wide range of applications in larger installations, including nightclub infill, theme bars, performing arts centres, high quality public address, theme parks, leisure venues, audio visual, houses of worship and 'dry hire' rental.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number POWERV15
Product Name Active Sound Reinforcement Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Speaker - FBS66B - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 91 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details