Visual Sound, Inc. Active Sound Reinforcement Loudspeaker POWERV12 HP

Description
Tannoy/TGI North America, Inc. The POWERV12 HP combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet. For higher SPL applications, the POWERV12 HP combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet. This delivers extended frequency response with high sound pressure levels, outstanding clarity, crystal clear intelligibility, definition and detail. A system optimised for use where such higher output output levels are required for live sound reinforcement, high quality public address or large scale music reinforcement installations. Efficiency and performance are clearly top of the list of advantages offered by these powered loudspeakers. By eliminating speaker cables and tailoring the signal processing and amplifiers to the combined driver / enclosure system response, the POWERV12 HP offers increased output and reduced distortion for each watt expended. The actual installation process is simplified, as there is no need for heavy external amplifier racks, and setup is faster because fewer components need to be connected and commissioned.A powerful package of high output and intelligibility provides the solution for high quality music and speech reproduction, this versatile loudspeaker also has, due to effective acoustic matching to the other POWERV Series models, a wide range of applications in larger installations, including nightclub infill, theme bars, performing arts centres, high quality public address, theme parks, leisure venues, audio visual, houses of worship and 'dry hire' rental.
Description
Tannoy/TGI North America, Inc. The POWERV12 HP combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet. For higher SPL applications, the POWERV12 HP combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet. This delivers extended frequency response with high sound pressure levels, outstanding clarity, crystal clear intelligibility, definition and detail. A system optimised for use where such higher output output levels are required for live sound reinforcement, high quality public address or large scale music reinforcement installations. Efficiency and performance are clearly top of the list of advantages offered by these powered loudspeakers. By eliminating speaker cables and tailoring the signal processing and amplifiers to the combined driver / enclosure system response, the POWERV12 HP offers increased output and reduced distortion for each watt expended. The actual installation process is simplified, as there is no need for heavy external amplifier racks, and setup is faster because fewer components need to be connected and commissioned.A powerful package of high output and intelligibility provides the solution for high quality music and speech reproduction, this versatile loudspeaker also has, due to effective acoustic matching to the other POWERV Series models, a wide range of applications in larger installations, including nightclub infill, theme bars, performing arts centres, high quality public address, theme parks, leisure venues, audio visual, houses of worship and 'dry hire' rental.

Suppliers

Company
Product
Description
Supplier Links
Active Sound Reinforcement Loudspeaker - POWERV12 HP - Visual Sound, Inc.
Broomall, PA, USA
Active Sound Reinforcement Loudspeaker
POWERV12 HP
Active Sound Reinforcement Loudspeaker POWERV12 HP
Tannoy/TGI North America, Inc. The POWERV12 HP combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet. For higher SPL applications, the POWERV12 HP combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet. This delivers extended frequency response with high sound pressure levels, outstanding clarity, crystal clear intelligibility, definition and detail. A system optimised for use where such higher output output levels are required for live sound reinforcement, high quality public address or large scale music reinforcement installations. Efficiency and performance are clearly top of the list of advantages offered by these powered loudspeakers. By eliminating speaker cables and tailoring the signal processing and amplifiers to the combined driver / enclosure system response, the POWERV12 HP offers increased output and reduced distortion for each watt expended. The actual installation process is simplified, as there is no need for heavy external amplifier racks, and setup is faster because fewer components need to be connected and commissioned.A powerful package of high output and intelligibility provides the solution for high quality music and speech reproduction, this versatile loudspeaker also has, due to effective acoustic matching to the other POWERV Series models, a wide range of applications in larger installations, including nightclub infill, theme bars, performing arts centres, high quality public address, theme parks, leisure venues, audio visual, houses of worship and 'dry hire' rental.

Tannoy/TGI North America, Inc.

The POWERV12 HP combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet.

For higher SPL applications, the POWERV12 HP combines Tannoy's PowerDual™, point source, constant directivity drive unit with a sophisticated amplifier package integrated within the speaker cabinet. This delivers extended frequency response with high sound pressure levels, outstanding clarity, crystal clear intelligibility, definition and detail. A system optimised for use where such higher output output levels are required for live sound reinforcement, high quality public address or large scale music reinforcement installations. Efficiency and performance are clearly top of the list of advantages offered by these powered loudspeakers. By eliminating speaker cables and tailoring the signal processing and amplifiers to the combined driver / enclosure system response, the POWERV12 HP offers increased output and reduced distortion for each watt expended. The actual installation process is simplified, as there is no need for heavy external amplifier racks, and setup is faster because fewer components need to be connected and commissioned.A powerful package of high output and intelligibility provides the solution for high quality music and speech reproduction, this versatile loudspeaker also has, due to effective acoustic matching to the other POWERV Series models, a wide range of applications in larger installations, including nightclub infill, theme bars, performing arts centres, high quality public address, theme parks, leisure venues, audio visual, houses of worship and 'dry hire' rental.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number POWERV12 HP
Product Name Active Sound Reinforcement Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 4318535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 9.65 inch (245 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - KC62MB-4B - MISCO
Specs
Nominal Power 25 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details