Visual Sound, Inc. D-LITE 2000 Loudspeaker System PowerSub 315

Description
Dynacord The active 15" subwoofer PowerSub 315 with four integrated digital power amps provides total output power of 2000W and has been designed for the quick and easy set-up of subwoofer satellite systems. Subwoofer satellite systems normally employ a center woofer system and satellite cabinets on the left and right sides. DYNACORD's PowerSub 315 provides an additional output for the connection of external subwoofers, for it to be equally used in active stereo applications employing up to two additional external subwoofers. While using DYNACORD D 12 12" 2-way systems as satellite cabinets is recommended, the PowerSub 315's switch able integrated active crossover allows matching the PowerSub 315 to smaller or bigger satellite systems (e.g. DYNACORD LM 8-2 or F150) or to any other suitable speaker system. The PowerSub 315 offers connection for a total of up to four 8 ohms satellite speakers and up to two additional passive 8 ohms subwoofers (e.g. DYNACORD SUB 115). Power amp output capacity is automatically distributed to the connected speaker systems when switching between operation modes using the 'MODE' switch on the rear of the appliance. Four castors, two carrying handles and an integrated pole-mount stand flange facilitate transport and set-up of center subwoofer and stereo satellite systems.
Description
Dynacord The active 15" subwoofer PowerSub 315 with four integrated digital power amps provides total output power of 2000W and has been designed for the quick and easy set-up of subwoofer satellite systems. Subwoofer satellite systems normally employ a center woofer system and satellite cabinets on the left and right sides. DYNACORD's PowerSub 315 provides an additional output for the connection of external subwoofers, for it to be equally used in active stereo applications employing up to two additional external subwoofers. While using DYNACORD D 12 12" 2-way systems as satellite cabinets is recommended, the PowerSub 315's switch able integrated active crossover allows matching the PowerSub 315 to smaller or bigger satellite systems (e.g. DYNACORD LM 8-2 or F150) or to any other suitable speaker system. The PowerSub 315 offers connection for a total of up to four 8 ohms satellite speakers and up to two additional passive 8 ohms subwoofers (e.g. DYNACORD SUB 115). Power amp output capacity is automatically distributed to the connected speaker systems when switching between operation modes using the 'MODE' switch on the rear of the appliance. Four castors, two carrying handles and an integrated pole-mount stand flange facilitate transport and set-up of center subwoofer and stereo satellite systems.

Suppliers

Company
Product
Description
Supplier Links
D-LITE 2000 Loudspeaker System - PowerSub 315 - Visual Sound, Inc.
Broomall, PA, USA
D-LITE 2000 Loudspeaker System
PowerSub 315
D-LITE 2000 Loudspeaker System PowerSub 315
Dynacord The active 15" subwoofer PowerSub 315 with four integrated digital power amps provides total output power of 2000W and has been designed for the quick and easy set-up of subwoofer satellite systems. Subwoofer satellite systems normally employ a center woofer system and satellite cabinets on the left and right sides. DYNACORD's PowerSub 315 provides an additional output for the connection of external subwoofers, for it to be equally used in active stereo applications employing up to two additional external subwoofers. While using DYNACORD D 12 12" 2-way systems as satellite cabinets is recommended, the PowerSub 315's switch able integrated active crossover allows matching the PowerSub 315 to smaller or bigger satellite systems (e.g. DYNACORD LM 8-2 or F150) or to any other suitable speaker system. The PowerSub 315 offers connection for a total of up to four 8 ohms satellite speakers and up to two additional passive 8 ohms subwoofers (e.g. DYNACORD SUB 115). Power amp output capacity is automatically distributed to the connected speaker systems when switching between operation modes using the 'MODE' switch on the rear of the appliance. Four castors, two carrying handles and an integrated pole-mount stand flange facilitate transport and set-up of center subwoofer and stereo satellite systems.

Dynacord

The active 15" subwoofer PowerSub 315 with four integrated digital power amps provides total output power of 2000W and has been designed for the quick and easy set-up of subwoofer satellite systems.
Subwoofer satellite systems normally employ a center woofer system and satellite cabinets on the left and right sides. DYNACORD's PowerSub 315 provides an additional output for the connection of external subwoofers, for it to be equally used in active stereo applications employing up to two additional external subwoofers.
While using DYNACORD D 12 12" 2-way systems as satellite cabinets is recommended, the PowerSub 315's switch able integrated active crossover allows matching the PowerSub 315 to smaller or bigger satellite systems (e.g. DYNACORD LM 8-2 or F150) or to any other suitable speaker system. The PowerSub 315 offers connection for a total of up to four 8 ohms satellite speakers and up to two additional passive 8 ohms subwoofers (e.g. DYNACORD SUB 115). Power amp output capacity is automatically distributed to the connected speaker systems when switching between operation modes using the 'MODE' switch on the rear of the appliance. Four castors, two carrying handles and an integrated pole-mount stand flange facilitate transport and set-up of center subwoofer and stereo satellite systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PowerSub 315
Product Name D-LITE 2000 Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details