Visual Sound, Inc. Wired Podium Microphone PolarChoice Desktop

Description
Electro-Voice The PolarChoice Desktop is a free-standing, podium-style microphone firmly anchored by its elegant base. Select one of four polar patterns - omni, cardioid, super-cardioid, or hyper-cardioid - via an easy-to-access switch. All patterns feature identical voicing, eliminating the need to retune the sound system. The PC Desktop can also be interfaced to an auto-mixer for use in large, difficult, multiple-microphone installations. The free-standing, movable, PolarChoice Desktop can be used anywhere a gooseneck or podium-style mic is needed, but where permanent installation is not possible, required, or desired. Whether for a boardroom conference table, videoconference facility, training room, house-of-worship altar, or even on a podium - anything is possible with the PolarChoice Desktop. The PC Desktop is available in five-inch, 12-inch, and 18-inch gooseneck versions. Multi-pattern versatility. Choose between omni, cardioid, supercardioid or hypercardioid to easily adapt to any situation. Consistent microphone voicing across all four patterns. Switch can be programmed to operate as either latching on/off or momentary push-to-mute/pushto- talk. Disassembly of the mic isn't required to change switch functions. Compatible with echo cancellation for conference applications. High visibility blue LED clearly displays mic status to the user. Exceptional sound quality with EV's proven PolarChoice design. Available in three gooseneck lengths: 18", 12" or 5". Microphone Applications: Speech
Description
Electro-Voice The PolarChoice Desktop is a free-standing, podium-style microphone firmly anchored by its elegant base. Select one of four polar patterns - omni, cardioid, super-cardioid, or hyper-cardioid - via an easy-to-access switch. All patterns feature identical voicing, eliminating the need to retune the sound system. The PC Desktop can also be interfaced to an auto-mixer for use in large, difficult, multiple-microphone installations. The free-standing, movable, PolarChoice Desktop can be used anywhere a gooseneck or podium-style mic is needed, but where permanent installation is not possible, required, or desired. Whether for a boardroom conference table, videoconference facility, training room, house-of-worship altar, or even on a podium - anything is possible with the PolarChoice Desktop. The PC Desktop is available in five-inch, 12-inch, and 18-inch gooseneck versions. Multi-pattern versatility. Choose between omni, cardioid, supercardioid or hypercardioid to easily adapt to any situation. Consistent microphone voicing across all four patterns. Switch can be programmed to operate as either latching on/off or momentary push-to-mute/pushto- talk. Disassembly of the mic isn't required to change switch functions. Compatible with echo cancellation for conference applications. High visibility blue LED clearly displays mic status to the user. Exceptional sound quality with EV's proven PolarChoice design. Available in three gooseneck lengths: 18", 12" or 5". Microphone Applications: Speech

Suppliers

Company
Product
Description
Supplier Links
Wired Podium Microphone - PolarChoice Desktop - Visual Sound, Inc.
Broomall, PA, USA
Wired Podium Microphone
PolarChoice Desktop
Wired Podium Microphone PolarChoice Desktop
Electro-Voice The PolarChoice Desktop is a free-standing, podium-style microphone firmly anchored by its elegant base. Select one of four polar patterns - omni, cardioid, super-cardioid, or hyper-cardioid - via an easy-to-access switch. All patterns feature identical voicing, eliminating the need to retune the sound system. The PC Desktop can also be interfaced to an auto-mixer for use in large, difficult, multiple-microphone installations. The free-standing, movable, PolarChoice Desktop can be used anywhere a gooseneck or podium-style mic is needed, but where permanent installation is not possible, required, or desired. Whether for a boardroom conference table, videoconference facility, training room, house-of-worship altar, or even on a podium - anything is possible with the PolarChoice Desktop. The PC Desktop is available in five-inch, 12-inch, and 18-inch gooseneck versions. Multi-pattern versatility. Choose between omni, cardioid, supercardioid or hypercardioid to easily adapt to any situation. Consistent microphone voicing across all four patterns. Switch can be programmed to operate as either latching on/off or momentary push-to-mute/pushto- talk. Disassembly of the mic isn't required to change switch functions. Compatible with echo cancellation for conference applications. High visibility blue LED clearly displays mic status to the user. Exceptional sound quality with EV's proven PolarChoice design. Available in three gooseneck lengths: 18", 12" or 5". Microphone Applications: Speech

Electro-Voice

The PolarChoice Desktop is a free-standing, podium-style microphone firmly anchored by its elegant base. Select one of four polar patterns - omni, cardioid, super-cardioid, or hyper-cardioid - via an easy-to-access switch. All patterns feature identical voicing, eliminating the need to retune the sound system. The PC Desktop can also be interfaced to an auto-mixer for use in large, difficult, multiple-microphone installations. The free-standing, movable, PolarChoice Desktop can be used anywhere a gooseneck or podium-style mic is needed, but where permanent installation is not possible, required, or desired. Whether for a boardroom conference table, videoconference facility, training room, house-of-worship altar, or even on a podium - anything is possible with the PolarChoice Desktop. The PC Desktop is available in five-inch, 12-inch, and 18-inch gooseneck versions.

  • Multi-pattern versatility. Choose between omni, cardioid, supercardioid or hypercardioid to easily adapt to any situation.
  • Consistent microphone voicing across all four patterns.
  • Switch can be programmed to operate as either latching on/off or momentary push-to-mute/pushto- talk.
  • Disassembly of the mic isn't required to change switch functions.
  • Compatible with echo cancellation for conference applications.
  • High visibility blue LED clearly displays mic status to the user.
  • Exceptional sound quality with EV's proven PolarChoice design.
  • Available in three gooseneck lengths: 18", 12" or 5".
  • Microphone Applications:
  • Speech
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PolarChoice Desktop
Product Name Wired Podium Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
The Micros Microphone - M1255B Miniaturized Condenser Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 38 mV/Pa (261997 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers