Visual Sound, Inc. SINGLE 12" & DUAL 12" SUBWOOFER SYSTEMS PN/PNX112-SUB

Description
Renkus-Heinz, Inc.. PN/PNX Series use advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality. Cutting edge driver technology and unique innovations such as our Complex Conic horns deliver natural sounding music and intelligible speach. Versatile enclosure design, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications.
Description
Renkus-Heinz, Inc.. PN/PNX Series use advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality. Cutting edge driver technology and unique innovations such as our Complex Conic horns deliver natural sounding music and intelligible speach. Versatile enclosure design, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications.

Suppliers

Company
Product
Description
Supplier Links
SINGLE 12
Broomall, PA, USA
SINGLE 12" & DUAL 12" SUBWOOFER SYSTEMS
PN/PNX112-SUB
SINGLE 12" & DUAL 12" SUBWOOFER SYSTEMS PN/PNX112-SUB
Renkus-Heinz, Inc.. PN/PNX Series use advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality. Cutting edge driver technology and unique innovations such as our Complex Conic horns deliver natural sounding music and intelligible speach. Versatile enclosure design, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications.

Renkus-Heinz, Inc..

PN/PNX Series use advanced technology and application-driven engineering to bring live sound closer to the ultimate reference point: reality.

Cutting edge driver technology and unique innovations such as our Complex Conic horns deliver natural sounding music and intelligible speach. Versatile enclosure design, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PN/PNX112-SUB
Product Name SINGLE 12" & DUAL 12" SUBWOOFER SYSTEMS
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speakers - 6903700 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
I SERIES Point Source 600 Weather-Resistant Loudspeakers - IP6-1152WR - Biamp Systems, Ltd.
Specs
Size 13.00 inch (330 mm)
Application Loudspeaker; Telephone or Voice Communication
View Details