Visual Sound, Inc. World's First Phantom-powered DSP! Comes with 12" or 18" IR sensor cable PMR-GP1

Description
Sabine, Inc. Phantom-powered, in-line DSP module, with IR sensor; Comes with custom sensor cable length The all-new Sabine Phantom Mic Rider™ is like having an audio engineer inside your microphone - - at a price everyone can afford. Plug the Phantom into your handheld, gooseneck or podium mic and listen as traditional problems like feedback, poor intelligibility, inconsistent gain, and "popping" sounds disappear - - before the signal ever gets to the mixer. Phantoms provide these five digital signal processing functions: FBX Feedback Exterminator®, Automatic Gain Control, Proximity Effect Control (controls excess bass sound as you get closer to the mic), Plosive Control (controls loud pops from certain consonant sounds in speech), and Infrared Gate (turns the mic off and on automatically). FBX Feedback Exterminator: The famous Sabine processor increases gain before feedback. Automatic Gain Control: Maintains gain as you move toward and away from the mic. Proximity Effect Control: Controls excess bass sound as you get closer to the mic and maintains flat frequency response at all distances from the mic. Plosive Control: Reduces the loud pops and bursts from certain consonant sounds in speech. Infrared Gate: Mutes the mic when no one is in front of it, using the included infrared sensor
Description
Sabine, Inc. Phantom-powered, in-line DSP module, with IR sensor; Comes with custom sensor cable length The all-new Sabine Phantom Mic Rider™ is like having an audio engineer inside your microphone - - at a price everyone can afford. Plug the Phantom into your handheld, gooseneck or podium mic and listen as traditional problems like feedback, poor intelligibility, inconsistent gain, and "popping" sounds disappear - - before the signal ever gets to the mixer. Phantoms provide these five digital signal processing functions: FBX Feedback Exterminator®, Automatic Gain Control, Proximity Effect Control (controls excess bass sound as you get closer to the mic), Plosive Control (controls loud pops from certain consonant sounds in speech), and Infrared Gate (turns the mic off and on automatically). FBX Feedback Exterminator: The famous Sabine processor increases gain before feedback. Automatic Gain Control: Maintains gain as you move toward and away from the mic. Proximity Effect Control: Controls excess bass sound as you get closer to the mic and maintains flat frequency response at all distances from the mic. Plosive Control: Reduces the loud pops and bursts from certain consonant sounds in speech. Infrared Gate: Mutes the mic when no one is in front of it, using the included infrared sensor

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
World's First Phantom-powered DSP! Comes with 12" or 18" IR sensor cable
PMR-GP1
World's First Phantom-powered DSP! Comes with 12" or 18" IR sensor cable PMR-GP1
Sabine, Inc. Phantom-powered, in-line DSP module, with IR sensor; Comes with custom sensor cable length The all-new Sabine Phantom Mic Rider™ is like having an audio engineer inside your microphone - - at a price everyone can afford. Plug the Phantom into your handheld, gooseneck or podium mic and listen as traditional problems like feedback, poor intelligibility, inconsistent gain, and "popping" sounds disappear - - before the signal ever gets to the mixer. Phantoms provide these five digital signal processing functions: FBX Feedback Exterminator®, Automatic Gain Control, Proximity Effect Control (controls excess bass sound as you get closer to the mic), Plosive Control (controls loud pops from certain consonant sounds in speech), and Infrared Gate (turns the mic off and on automatically). FBX Feedback Exterminator: The famous Sabine processor increases gain before feedback. Automatic Gain Control: Maintains gain as you move toward and away from the mic. Proximity Effect Control: Controls excess bass sound as you get closer to the mic and maintains flat frequency response at all distances from the mic. Plosive Control: Reduces the loud pops and bursts from certain consonant sounds in speech. Infrared Gate: Mutes the mic when no one is in front of it, using the included infrared sensor

Sabine, Inc.

Phantom-powered, in-line DSP module, with IR sensor; Comes with custom sensor cable length

The all-new Sabine Phantom Mic Rider™ is like having an audio engineer inside your microphone - - at a price everyone can afford. Plug the Phantom into your handheld, gooseneck or podium mic and listen as traditional problems like feedback, poor intelligibility, inconsistent gain, and "popping" sounds disappear - - before the signal ever gets to the mixer. Phantoms provide these five digital signal processing functions: FBX Feedback Exterminator®, Automatic Gain Control, Proximity Effect Control (controls excess bass sound as you get closer to the mic), Plosive Control (controls loud pops from certain consonant sounds in speech), and Infrared Gate (turns the mic off and on automatically).

  • FBX Feedback Exterminator: The famous Sabine processor increases gain before feedback.
  • Automatic Gain Control: Maintains gain as you move toward and away from the mic.
  • Proximity Effect Control: Controls excess bass sound as you get closer to the mic and maintains flat frequency response at all distances from the mic.
  • Plosive Control: Reduces the loud pops and bursts from certain consonant sounds in speech.
  • Infrared Gate: Mutes the mic when no one is in front of it, using the included infrared sensor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PMR-GP1
Product Name World's First Phantom-powered DSP! Comes with 12" or 18" IR sensor cable
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers