Visual Sound, Inc. Pole Mount Bracket PMB-1RR

Description
Community Professional Loudspeakers Pole mount bracket kit, single loudspeaker, vertical downtilt to 90 degrees. Mounts a single R.25, R.5, RMG-200A, W2-218, W2-228, W2-2W8 or W2-2V8.
Description
Community Professional Loudspeakers Pole mount bracket kit, single loudspeaker, vertical downtilt to 90 degrees. Mounts a single R.25, R.5, RMG-200A, W2-218, W2-228, W2-2W8 or W2-2V8.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Pole Mount Bracket
PMB-1RR
Pole Mount Bracket PMB-1RR
Community Professional Loudspeakers Pole mount bracket kit, single loudspeaker, vertical downtilt to 90 degrees. Mounts a single R.25, R.5, RMG-200A, W2-218, W2-228, W2-2W8 or W2-2V8.

Community Professional Loudspeakers

Pole mount bracket kit, single loudspeaker, vertical downtilt to 90 degrees. Mounts a single R.25, R.5, RMG-200A, W2-218, W2-228, W2-2W8 or W2-2V8.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PMB-1RR
Product Name Pole Mount Bracket
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526950 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details