Visual Sound, Inc. 8" 2-way High Efficiency Pendant Mount Speaker PM8GD-W

Description
Atlas Sound Model PM8GD-W uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page only applications. 70.7V taps @ 1, 2, 4 and 8 watts plus 8-ohm direct input via concealed terminal block 8" GD87 driver provides 120 degree (60 degree off-axis) coverage in the 2kHz octave band 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware Extreme high efficiency (96dB 1W/1M) allows for lower tap settings and more loudspeakers per amp channel in many installations
Description
Atlas Sound Model PM8GD-W uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page only applications. 70.7V taps @ 1, 2, 4 and 8 watts plus 8-ohm direct input via concealed terminal block 8" GD87 driver provides 120 degree (60 degree off-axis) coverage in the 2kHz octave band 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware Extreme high efficiency (96dB 1W/1M) allows for lower tap settings and more loudspeakers per amp channel in many installations

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" 2-way High Efficiency Pendant Mount Speaker
PM8GD-W
8" 2-way High Efficiency Pendant Mount Speaker PM8GD-W
Atlas Sound Model PM8GD-W uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page only applications. 70.7V taps @ 1, 2, 4 and 8 watts plus 8-ohm direct input via concealed terminal block 8" GD87 driver provides 120 degree (60 degree off-axis) coverage in the 2kHz octave band 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware Extreme high efficiency (96dB 1W/1M) allows for lower tap settings and more loudspeakers per amp channel in many installations

Atlas Sound

Model PM8GD-W uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page only applications.

  • 70.7V taps @ 1, 2, 4 and 8 watts plus 8-ohm direct input via concealed terminal block
  • 8" GD87 driver provides 120 degree (60 degree off-axis) coverage in the 2kHz octave band
  • 3 Meter Cable & Mounting Hardware Included
  • Compatible with standard 3/4" ceiling fan hardware
  • Extreme high efficiency (96dB 1W/1M) allows for lower tap settings and more loudspeakers per amp channel in many installations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PM8GD-W
Product Name 8" 2-way High Efficiency Pendant Mount Speaker
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1976440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.95 inch (75 mm)
View Details
V-S Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 89.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details