Visual Sound, Inc. 8" 2-way High Performance Pendant Mount Speaker PM8CX-W

Description
Atlas Sound Model PM8CX-W includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'. 70.7V taps @ 1.9, 3.8, 7.5, 15, 30 & 60 Watts plus 8-ohm direct input via concealed terminal block 8" 8CXT60 driver provides 90 degree (45 degree off-axis) coverage in the 2kHz octave band 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware The best solution for high ceiling applications
Description
Atlas Sound Model PM8CX-W includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'. 70.7V taps @ 1.9, 3.8, 7.5, 15, 30 & 60 Watts plus 8-ohm direct input via concealed terminal block 8" 8CXT60 driver provides 90 degree (45 degree off-axis) coverage in the 2kHz octave band 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware The best solution for high ceiling applications

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" 2-way High Performance Pendant Mount Speaker
PM8CX-W
8" 2-way High Performance Pendant Mount Speaker PM8CX-W
Atlas Sound Model PM8CX-W includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'. 70.7V taps @ 1.9, 3.8, 7.5, 15, 30 & 60 Watts plus 8-ohm direct input via concealed terminal block 8" 8CXT60 driver provides 90 degree (45 degree off-axis) coverage in the 2kHz octave band 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware The best solution for high ceiling applications

Atlas Sound

Model PM8CX-W includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'.

  • 70.7V taps @ 1.9, 3.8, 7.5, 15, 30 & 60 Watts plus 8-ohm direct input via concealed terminal block
  • 8" 8CXT60 driver provides 90 degree (45 degree off-axis) coverage in the 2kHz octave band
  • 3 Meter Cable & Mounting Hardware Included
  • Compatible with standard 3/4" ceiling fan hardware
  • The best solution for high ceiling applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PM8CX-W
Product Name 8" 2-way High Performance Pendant Mount Speaker
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1797436 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
ESW-C10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Weight 12698.41 g (448.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details