Visual Sound, Inc. 4" 2-way Pendant Mount Speaker PM4FA-B

Description
Atlas Sound Model PM4FA-B uses the familiar response and dispersion of Atlas Sound's model FA134 high performance 4" Strategy Series® driver. This loudspeaker is the same FA series device used in Atlas Sound's popular FAP42T in-ceiling speaker package. Mounted down-firing in an attractive enclosure, the PM4FA provides natural sounding, wide coverage for low height installations while retaining very impressive full range frequency response for both music and paging applications. 4" FA134 driver provides 130 degree (65 degree off-axis) coverage in the 2kHz octave band 70.7V taps @ 1, 2, 4, 8 and 16 Watts plus 8-ohm direct input via concealed terminal block 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware Discreet, attractive enclosure
Description
Atlas Sound Model PM4FA-B uses the familiar response and dispersion of Atlas Sound's model FA134 high performance 4" Strategy Series® driver. This loudspeaker is the same FA series device used in Atlas Sound's popular FAP42T in-ceiling speaker package. Mounted down-firing in an attractive enclosure, the PM4FA provides natural sounding, wide coverage for low height installations while retaining very impressive full range frequency response for both music and paging applications. 4" FA134 driver provides 130 degree (65 degree off-axis) coverage in the 2kHz octave band 70.7V taps @ 1, 2, 4, 8 and 16 Watts plus 8-ohm direct input via concealed terminal block 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware Discreet, attractive enclosure

Suppliers

Company
Product
Description
Supplier Links
4
Broomall, PA, USA
4" 2-way Pendant Mount Speaker
PM4FA-B
4" 2-way Pendant Mount Speaker PM4FA-B
Atlas Sound Model PM4FA-B uses the familiar response and dispersion of Atlas Sound's model FA134 high performance 4" Strategy Series® driver. This loudspeaker is the same FA series device used in Atlas Sound's popular FAP42T in-ceiling speaker package. Mounted down-firing in an attractive enclosure, the PM4FA provides natural sounding, wide coverage for low height installations while retaining very impressive full range frequency response for both music and paging applications. 4" FA134 driver provides 130 degree (65 degree off-axis) coverage in the 2kHz octave band 70.7V taps @ 1, 2, 4, 8 and 16 Watts plus 8-ohm direct input via concealed terminal block 3 Meter Cable & Mounting Hardware Included Compatible with standard 3/4" ceiling fan hardware Discreet, attractive enclosure

Atlas Sound

Model PM4FA-B uses the familiar response and dispersion of Atlas Sound's model FA134 high performance 4" Strategy Series® driver. This loudspeaker is the same FA series device used in Atlas Sound's popular FAP42T in-ceiling speaker package. Mounted down-firing in an attractive enclosure, the PM4FA provides natural sounding, wide coverage for low height installations while retaining very impressive full range frequency response for both music and paging applications.

  • 4" FA134 driver provides 130 degree (65 degree off-axis) coverage in the 2kHz octave band
  • 70.7V taps @ 1, 2, 4, 8 and 16 Watts plus 8-ohm direct input via concealed terminal block
  • 3 Meter Cable & Mounting Hardware Included
  • Compatible with standard 3/4" ceiling fan hardware
  • Discreet, attractive enclosure
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PM4FA-B
Product Name 4" 2-way Pendant Mount Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526857 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Impedance 8 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Speaker - A32WX-4A - MISCO
Specs
Nominal Power 4 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Speakers - 423-1318-ND - DigiKey
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers