Visual Sound, Inc. MD Powered Series Loudspeakers PM1000 and PM1400

Description
QSC Audio Products, Inc. The MD (ModularDesign™) Series Powered Loudspeakers combine the superb loudspeaker performance of MD with the latest generation of QSC's legendary amplification and signal processing technologies. MD Powered offers exceptional performance in a wide variety of applications, including houses of worship, performing arts facilities, hotels, casinos, night clubs, and sporting facilities. Specifying MD Powered is appropriate anywhere there is a need for dependable high performance loudspeakers with predictable coverage, extended frequency response and the precision of integrated power amplification and signal processing. For design/build contractors and electroacoustic design consultants, the MD Powered Series offers an effective solution to the myriad of challenges encountered in the design and implementation of permanently installed sound reinforcement systems. Designed as a family of modular, arrayable loudspeakers, the full-range self-powered MD family includes six models: three models with 12" LF sections, and three with 15" LF sections. Nominal coverage patterns of 60° x 40°, 90° x 40° and 120° x 40° are available with either low frequency complement. In addition, two low frequency only MD Powered systems, the MD-LP115 and MD-LP118, share the common form factor of the full-range systems. All share the same 35" tall, 30° trapezoidal enclosure as their passive MD Series counterparts. PM1000 and PM1400 Power Modules offer state-of-the-art integration of amplification and signal processing in an extremely compact, lightweight package All full range models feature a rotatable high frequency horn, enabling them to be utilized in a vertical or horizontal configuration Available in either black or white finishes (handles are only on black enclosures) All full range and low frequency enclosures employ the same overall dimensions and identical attachment point locations All models constructed in a trapezoidal design of multi-ply birch with a powder coated steel grille
Description
QSC Audio Products, Inc. The MD (ModularDesign™) Series Powered Loudspeakers combine the superb loudspeaker performance of MD with the latest generation of QSC's legendary amplification and signal processing technologies. MD Powered offers exceptional performance in a wide variety of applications, including houses of worship, performing arts facilities, hotels, casinos, night clubs, and sporting facilities. Specifying MD Powered is appropriate anywhere there is a need for dependable high performance loudspeakers with predictable coverage, extended frequency response and the precision of integrated power amplification and signal processing. For design/build contractors and electroacoustic design consultants, the MD Powered Series offers an effective solution to the myriad of challenges encountered in the design and implementation of permanently installed sound reinforcement systems. Designed as a family of modular, arrayable loudspeakers, the full-range self-powered MD family includes six models: three models with 12" LF sections, and three with 15" LF sections. Nominal coverage patterns of 60° x 40°, 90° x 40° and 120° x 40° are available with either low frequency complement. In addition, two low frequency only MD Powered systems, the MD-LP115 and MD-LP118, share the common form factor of the full-range systems. All share the same 35" tall, 30° trapezoidal enclosure as their passive MD Series counterparts. PM1000 and PM1400 Power Modules offer state-of-the-art integration of amplification and signal processing in an extremely compact, lightweight package All full range models feature a rotatable high frequency horn, enabling them to be utilized in a vertical or horizontal configuration Available in either black or white finishes (handles are only on black enclosures) All full range and low frequency enclosures employ the same overall dimensions and identical attachment point locations All models constructed in a trapezoidal design of multi-ply birch with a powder coated steel grille

Suppliers

Company
Product
Description
Supplier Links
MD Powered Series Loudspeakers - PM1000 and PM1400 - Visual Sound, Inc.
Broomall, PA, USA
MD Powered Series Loudspeakers
PM1000 and PM1400
MD Powered Series Loudspeakers PM1000 and PM1400
QSC Audio Products, Inc. The MD (ModularDesign™) Series Powered Loudspeakers combine the superb loudspeaker performance of MD with the latest generation of QSC's legendary amplification and signal processing technologies. MD Powered offers exceptional performance in a wide variety of applications, including houses of worship, performing arts facilities, hotels, casinos, night clubs, and sporting facilities. Specifying MD Powered is appropriate anywhere there is a need for dependable high performance loudspeakers with predictable coverage, extended frequency response and the precision of integrated power amplification and signal processing. For design/build contractors and electroacoustic design consultants, the MD Powered Series offers an effective solution to the myriad of challenges encountered in the design and implementation of permanently installed sound reinforcement systems. Designed as a family of modular, arrayable loudspeakers, the full-range self-powered MD family includes six models: three models with 12" LF sections, and three with 15" LF sections. Nominal coverage patterns of 60° x 40°, 90° x 40° and 120° x 40° are available with either low frequency complement. In addition, two low frequency only MD Powered systems, the MD-LP115 and MD-LP118, share the common form factor of the full-range systems. All share the same 35" tall, 30° trapezoidal enclosure as their passive MD Series counterparts. PM1000 and PM1400 Power Modules offer state-of-the-art integration of amplification and signal processing in an extremely compact, lightweight package All full range models feature a rotatable high frequency horn, enabling them to be utilized in a vertical or horizontal configuration Available in either black or white finishes (handles are only on black enclosures) All full range and low frequency enclosures employ the same overall dimensions and identical attachment point locations All models constructed in a trapezoidal design of multi-ply birch with a powder coated steel grille

QSC Audio Products, Inc.

The MD (ModularDesign™) Series Powered Loudspeakers combine the superb loudspeaker performance of MD with the latest generation of QSC's legendary amplification and signal processing technologies.

MD Powered offers exceptional performance in a wide variety of applications, including houses of worship, performing arts facilities, hotels, casinos, night clubs, and sporting facilities. Specifying MD Powered is appropriate anywhere there is a need for dependable high performance loudspeakers with predictable coverage, extended frequency response and the precision of integrated power amplification and signal processing. For design/build contractors and electroacoustic design consultants, the MD Powered Series offers an effective solution to the myriad of challenges encountered in the design and implementation of permanently installed sound reinforcement systems. Designed as a family of modular, arrayable loudspeakers, the full-range self-powered MD family includes six models: three models with 12" LF sections, and three with 15" LF sections. Nominal coverage patterns of 60° x 40°, 90° x 40° and 120° x 40° are available with either low frequency complement. In addition, two low frequency only MD Powered systems, the MD-LP115 and MD-LP118, share the common form factor of the full-range systems. All share the same 35" tall, 30° trapezoidal enclosure as their passive MD Series counterparts.

  • PM1000 and PM1400 Power Modules offer state-of-the-art integration of amplification and signal processing in an extremely compact, lightweight package
  • All full range models feature a rotatable high frequency horn, enabling them to be utilized in a vertical or horizontal configuration
  • Available in either black or white finishes (handles are only on black enclosures)
  • All full range and low frequency enclosures employ the same overall dimensions and identical attachment point locations
  • All models constructed in a trapezoidal design of multi-ply birch with a powder coated steel grille
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PM1000 and PM1400
Product Name MD Powered Series Loudspeakers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details