Visual Sound, Inc. Pro Studio Monitor PM0.5n

Description
Fostex America The ideal choice for smaller studios requiring nearfield monitoring, the perfectly formed PM0.5n offers 70 watts of bi-amped power and produces great full range performance with exceptional neutrality even at high Sound pressure levels. The compact dimensions also enable accurate placement in confined or awkward spaces, with the dispersion from the two way ported enclosure design tailored such that it will deliver a superb sound almost regardless of room acoustics. Features a UFLC 20mm soft dome HF unit and 130mm LF woofer and input gain control. The PM0.5n has builkt upon the already extremely high performance audio quality from PM0.5mk2 with improved drivers Beautiful glossy front baffle with gently tapered top - available in black or white finish The LF drivers have been developed to obtain extremely pure music reproduction by employing the latest technology in cone material. The cone uses a mixture of cut and milled fibers that are made from aromatic polyamide. It is then impregnated with resins to simultaneously achieve high rigidity and optimum damping. The cone also has an olefin film thermally adhered to its surface to control frequency response and to establish long term reliability. The center dust cap is made of non-wood cellulose material and is also impregnated with resin. The voice coil is made of super high purity copper wire to achieve extremely low distortion. The20mm soft dome tweeter employs Fostex's UFLC technology (Poly Urethane Film Laminated Cloth) to achieve light weight and high stability performance. The amplifiers are precisely calibrated to match the performance capability of the drivers Magnetically shielded for proximate setting to video monitor Elegantly silk-screen printed 'Fostex' logo with blue LED
Description
Fostex America The ideal choice for smaller studios requiring nearfield monitoring, the perfectly formed PM0.5n offers 70 watts of bi-amped power and produces great full range performance with exceptional neutrality even at high Sound pressure levels. The compact dimensions also enable accurate placement in confined or awkward spaces, with the dispersion from the two way ported enclosure design tailored such that it will deliver a superb sound almost regardless of room acoustics. Features a UFLC 20mm soft dome HF unit and 130mm LF woofer and input gain control. The PM0.5n has builkt upon the already extremely high performance audio quality from PM0.5mk2 with improved drivers Beautiful glossy front baffle with gently tapered top - available in black or white finish The LF drivers have been developed to obtain extremely pure music reproduction by employing the latest technology in cone material. The cone uses a mixture of cut and milled fibers that are made from aromatic polyamide. It is then impregnated with resins to simultaneously achieve high rigidity and optimum damping. The cone also has an olefin film thermally adhered to its surface to control frequency response and to establish long term reliability. The center dust cap is made of non-wood cellulose material and is also impregnated with resin. The voice coil is made of super high purity copper wire to achieve extremely low distortion. The20mm soft dome tweeter employs Fostex's UFLC technology (Poly Urethane Film Laminated Cloth) to achieve light weight and high stability performance. The amplifiers are precisely calibrated to match the performance capability of the drivers Magnetically shielded for proximate setting to video monitor Elegantly silk-screen printed 'Fostex' logo with blue LED

Suppliers

Company
Product
Description
Supplier Links
Pro Studio Monitor - PM0.5n - Visual Sound, Inc.
Broomall, PA, USA
Pro Studio Monitor
PM0.5n
Pro Studio Monitor PM0.5n
Fostex America The ideal choice for smaller studios requiring nearfield monitoring, the perfectly formed PM0.5n offers 70 watts of bi-amped power and produces great full range performance with exceptional neutrality even at high Sound pressure levels. The compact dimensions also enable accurate placement in confined or awkward spaces, with the dispersion from the two way ported enclosure design tailored such that it will deliver a superb sound almost regardless of room acoustics. Features a UFLC 20mm soft dome HF unit and 130mm LF woofer and input gain control. The PM0.5n has builkt upon the already extremely high performance audio quality from PM0.5mk2 with improved drivers Beautiful glossy front baffle with gently tapered top - available in black or white finish The LF drivers have been developed to obtain extremely pure music reproduction by employing the latest technology in cone material. The cone uses a mixture of cut and milled fibers that are made from aromatic polyamide. It is then impregnated with resins to simultaneously achieve high rigidity and optimum damping. The cone also has an olefin film thermally adhered to its surface to control frequency response and to establish long term reliability. The center dust cap is made of non-wood cellulose material and is also impregnated with resin. The voice coil is made of super high purity copper wire to achieve extremely low distortion. The20mm soft dome tweeter employs Fostex's UFLC technology (Poly Urethane Film Laminated Cloth) to achieve light weight and high stability performance. The amplifiers are precisely calibrated to match the performance capability of the drivers Magnetically shielded for proximate setting to video monitor Elegantly silk-screen printed 'Fostex' logo with blue LED

Fostex America

The ideal choice for smaller studios requiring nearfield monitoring, the perfectly formed PM0.5n offers 70 watts of bi-amped power and produces great full range performance with exceptional neutrality even at high Sound pressure levels. The compact dimensions also enable accurate placement in confined or awkward spaces, with the dispersion from the two way ported enclosure design tailored such that it will deliver a superb sound almost regardless of room acoustics. Features a UFLC 20mm soft dome HF unit and 130mm LF woofer and input gain control.

  • The PM0.5n has builkt upon the already extremely high performance audio quality from PM0.5mk2 with improved drivers
  • Beautiful glossy front baffle with gently tapered top - available in black or white finish
  • The LF drivers have been developed to obtain extremely pure music reproduction by employing the latest technology in cone material.
  • The cone uses a mixture of cut and milled fibers that are made from aromatic polyamide. It is then impregnated with resins to simultaneously achieve high rigidity and optimum damping.
  • The cone also has an olefin film thermally adhered to its surface to control frequency response and to establish long term reliability. The center dust cap is made of non-wood cellulose material and is also impregnated with resin.
  • The voice coil is made of super high purity copper wire to achieve extremely low distortion.
  • The20mm soft dome tweeter employs Fostex's UFLC technology (Poly Urethane Film Laminated Cloth) to achieve light weight and high stability performance.
  • The amplifiers are precisely calibrated to match the performance capability of the drivers
  • Magnetically shielded for proximate setting to video monitor
  • Elegantly silk-screen printed 'Fostex' logo with blue LED
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PM0.5n
Product Name Pro Studio Monitor
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526989 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
CF-30 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details