Visual Sound, Inc. Podium Microphone, White PM 18S - White

Description
Peavey Electronics The PM™ 18S is truly the ultimate podium microphone, offering a unique combination of features to suit any formal speaking application. The utilization of dual-flex tubing allows for practically infinite positioning choices while maintaining a clean appearance.The specially designed back electret condenser capsule offers a tailored, smooth frequency response with an excellent cardioid pickup pattern and high gain performance before feedback. Available in White Back-electret condenser element Cardioid pickup pattern Specially tailored smooth frequency response High gain before feedback Collet-type mounting flange with mechanical isolation system Security locking system to prevent unauthorized removal Operational from 9~52 volt DC phantom power source LED power indicator
Description
Peavey Electronics The PM™ 18S is truly the ultimate podium microphone, offering a unique combination of features to suit any formal speaking application. The utilization of dual-flex tubing allows for practically infinite positioning choices while maintaining a clean appearance.The specially designed back electret condenser capsule offers a tailored, smooth frequency response with an excellent cardioid pickup pattern and high gain performance before feedback. Available in White Back-electret condenser element Cardioid pickup pattern Specially tailored smooth frequency response High gain before feedback Collet-type mounting flange with mechanical isolation system Security locking system to prevent unauthorized removal Operational from 9~52 volt DC phantom power source LED power indicator

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Podium Microphone, White
PM 18S - White
Podium Microphone, White PM 18S - White
Peavey Electronics The PM™ 18S is truly the ultimate podium microphone, offering a unique combination of features to suit any formal speaking application. The utilization of dual-flex tubing allows for practically infinite positioning choices while maintaining a clean appearance.The specially designed back electret condenser capsule offers a tailored, smooth frequency response with an excellent cardioid pickup pattern and high gain performance before feedback. Available in White Back-electret condenser element Cardioid pickup pattern Specially tailored smooth frequency response High gain before feedback Collet-type mounting flange with mechanical isolation system Security locking system to prevent unauthorized removal Operational from 9~52 volt DC phantom power source LED power indicator

Peavey Electronics

The PM™ 18S is truly the ultimate podium microphone, offering a unique combination of features to suit any formal speaking application. The utilization of dual-flex tubing allows for practically infinite positioning choices while maintaining a clean appearance.The specially designed back electret condenser capsule offers a tailored, smooth frequency response with an excellent cardioid pickup pattern and high gain performance before feedback.

  • Available in White
  • Back-electret condenser element
  • Cardioid pickup pattern
  • Specially tailored smooth frequency response
  • High gain before feedback
  • Collet-type mounting flange with mechanical isolation system
  • Security locking system to prevent unauthorized removal
  • Operational from 9~52 volt DC phantom power source
  • LED power indicator
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PM 18S - White
Product Name Podium Microphone, White
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Parlé microphones, SCX Compatible Devices - Parlé TTM-X Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details