Visual Sound, Inc. Podium Microphone, Black PM 18S - Black

Description
Peavey Electronics The PM™ 18S is truly the ultimate podium microphone, offering a unique combination of features to suit any formal speaking application. The utilization of dual-flex tubing allows for practically infinite positioning choices while maintaining a clean appearance.The specially designed back electret condenser capsule offers a tailored, smooth frequency response with an excellent cardioid pickup pattern and high gain performance before feedback. Available in Black Back-electret condenser element Cardioid pickup pattern Specially tailored smooth frequency response High gain before feedback Collet-type mounting flange with mechanical isolation system Security locking system to prevent unauthorized removal Operational from 9~52 volt DC phantom power source LED power indicator
Description
Peavey Electronics The PM™ 18S is truly the ultimate podium microphone, offering a unique combination of features to suit any formal speaking application. The utilization of dual-flex tubing allows for practically infinite positioning choices while maintaining a clean appearance.The specially designed back electret condenser capsule offers a tailored, smooth frequency response with an excellent cardioid pickup pattern and high gain performance before feedback. Available in Black Back-electret condenser element Cardioid pickup pattern Specially tailored smooth frequency response High gain before feedback Collet-type mounting flange with mechanical isolation system Security locking system to prevent unauthorized removal Operational from 9~52 volt DC phantom power source LED power indicator

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Podium Microphone, Black
PM 18S - Black
Podium Microphone, Black PM 18S - Black
Peavey Electronics The PM™ 18S is truly the ultimate podium microphone, offering a unique combination of features to suit any formal speaking application. The utilization of dual-flex tubing allows for practically infinite positioning choices while maintaining a clean appearance.The specially designed back electret condenser capsule offers a tailored, smooth frequency response with an excellent cardioid pickup pattern and high gain performance before feedback. Available in Black Back-electret condenser element Cardioid pickup pattern Specially tailored smooth frequency response High gain before feedback Collet-type mounting flange with mechanical isolation system Security locking system to prevent unauthorized removal Operational from 9~52 volt DC phantom power source LED power indicator

Peavey Electronics

The PM™ 18S is truly the ultimate podium microphone, offering a unique combination of features to suit any formal speaking application. The utilization of dual-flex tubing allows for practically infinite positioning choices while maintaining a clean appearance.The specially designed back electret condenser capsule offers a tailored, smooth frequency response with an excellent cardioid pickup pattern and high gain performance before feedback.

  • Available in Black
  • Back-electret condenser element
  • Cardioid pickup pattern
  • Specially tailored smooth frequency response
  • High gain before feedback
  • Collet-type mounting flange with mechanical isolation system
  • Security locking system to prevent unauthorized removal
  • Operational from 9~52 volt DC phantom power source
  • LED power indicator
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PM 18S - Black
Product Name Podium Microphone, Black
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details