Visual Sound, Inc. Compact Monitor PM-100

Description
Nady Systems, Inc. - Pro Audio The compact, rugged, lightweight PM-100 can be used as an up-close monitor on a keyboard, or as a stage monitor. Designed to reduce stage clutter and volume by putting the sound where you can most use it - the compact, rugged, lightweight PM-100 can be mounted on a mic stand (with built-in mic stand mount), used as an up-close monitor on a keyboard, or as a stage monitor with 4 different angled positions for optimum placement and versatility. *Specially designed dual ferro-fluid 5" drivers offer 200W peak power handling capacity, superior gain before feedback and up to 125dB maximum SPL. *Uniquely tuned response projects audio at the desired frequencies to cut through stage noise while ensuring high feedback immunity. *Volume/Impedance selector and two 1/4" IN/OUT jacks for performer adjustability and easy daisy-chaining with up to 15 other PSM-100 monitors. *Power Handling: 200W Peak (100W RMS). *Sensitivity: 96dB (1W @ 1M 1KHz). *MAX SPL: 125dB. *Frequency Response: 125Hz - 19KHz. *Weight: 5.1 lbs. (2.3kg). *Dimensions (HWD): 11.1" x 7" x 5.3" (28 cm x 18 cm x 13.5 cm).
Description
Nady Systems, Inc. - Pro Audio The compact, rugged, lightweight PM-100 can be used as an up-close monitor on a keyboard, or as a stage monitor. Designed to reduce stage clutter and volume by putting the sound where you can most use it - the compact, rugged, lightweight PM-100 can be mounted on a mic stand (with built-in mic stand mount), used as an up-close monitor on a keyboard, or as a stage monitor with 4 different angled positions for optimum placement and versatility. *Specially designed dual ferro-fluid 5" drivers offer 200W peak power handling capacity, superior gain before feedback and up to 125dB maximum SPL. *Uniquely tuned response projects audio at the desired frequencies to cut through stage noise while ensuring high feedback immunity. *Volume/Impedance selector and two 1/4" IN/OUT jacks for performer adjustability and easy daisy-chaining with up to 15 other PSM-100 monitors. *Power Handling: 200W Peak (100W RMS). *Sensitivity: 96dB (1W @ 1M 1KHz). *MAX SPL: 125dB. *Frequency Response: 125Hz - 19KHz. *Weight: 5.1 lbs. (2.3kg). *Dimensions (HWD): 11.1" x 7" x 5.3" (28 cm x 18 cm x 13.5 cm).

Suppliers

Company
Product
Description
Supplier Links
Compact Monitor - PM-100 - Visual Sound, Inc.
Broomall, PA, USA
Compact Monitor
PM-100
Compact Monitor PM-100
Nady Systems, Inc. - Pro Audio The compact, rugged, lightweight PM-100 can be used as an up-close monitor on a keyboard, or as a stage monitor. Designed to reduce stage clutter and volume by putting the sound where you can most use it - the compact, rugged, lightweight PM-100 can be mounted on a mic stand (with built-in mic stand mount), used as an up-close monitor on a keyboard, or as a stage monitor with 4 different angled positions for optimum placement and versatility. *Specially designed dual ferro-fluid 5" drivers offer 200W peak power handling capacity, superior gain before feedback and up to 125dB maximum SPL. *Uniquely tuned response projects audio at the desired frequencies to cut through stage noise while ensuring high feedback immunity. *Volume/Impedance selector and two 1/4" IN/OUT jacks for performer adjustability and easy daisy-chaining with up to 15 other PSM-100 monitors. *Power Handling: 200W Peak (100W RMS). *Sensitivity: 96dB (1W @ 1M 1KHz). *MAX SPL: 125dB. *Frequency Response: 125Hz - 19KHz. *Weight: 5.1 lbs. (2.3kg). *Dimensions (HWD): 11.1" x 7" x 5.3" (28 cm x 18 cm x 13.5 cm).

Nady Systems, Inc. - Pro Audio

The compact, rugged, lightweight PM-100 can be used as an up-close monitor on a keyboard, or as a stage monitor.

Designed to reduce stage clutter and volume by putting the sound where you can most use it - the compact, rugged, lightweight PM-100 can be mounted on a mic stand (with built-in mic stand mount), used as an up-close monitor on a keyboard, or as a stage monitor with 4 different angled positions for optimum placement and versatility. *Specially designed dual ferro-fluid 5" drivers offer 200W peak power handling capacity, superior gain before feedback and up to 125dB maximum SPL. *Uniquely tuned response projects audio at the desired frequencies to cut through stage noise while ensuring high feedback immunity. *Volume/Impedance selector and two 1/4" IN/OUT jacks for performer adjustability and easy daisy-chaining with up to 15 other PSM-100 monitors. *Power Handling: 200W Peak (100W RMS). *Sensitivity: 96dB (1W @ 1M 1KHz). *MAX SPL: 125dB. *Frequency Response: 125Hz - 19KHz. *Weight: 5.1 lbs. (2.3kg). *Dimensions (HWD): 11.1" x 7" x 5.3" (28 cm x 18 cm x 13.5 cm).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PM-100
Product Name Compact Monitor
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 527004 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
V-6.3 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details