Visual Sound, Inc. Powered Loudspeaker Management System PLM 14000

Description
Lab.gruppen In the wake of the global success of the PLM 10000Q, Lab.gruppen have developed a powerful new addition to the range, the PLM 14000. In the wake of the global success of the PLM 10000Q Powered Loudspeaker Management system, Lab.gruppen have developed a powerful new addition to the range, the PLM 14000. Built around a two-input, two-output platform optimized for high-power requirements, the PLM 14000 pumps a massive 7000 W per channel into 2 ohms and 4350 W per channel into 4 ohms, making it ideal for demanding subwoofer and low-end applications. As with the two-input, four-output PLM 10000Q, the new PLM 14000 integrates Dante™ networked audio distribution, Lake® drive processing, and load verification with real-time performance monitoring into a single 2U hardware unit plus unified software controller. The PLM Series is now the exclusive hardware platform for new Lake processing, and the addition of the PLM 14000 enables even more complete and extensive system solutions built around this unique combination of technologies. Lab.gruppen?s PLM Series is a seamless fusion of cutting-edge technologies from two innovators in live audio: Lake and Lab.gruppen. Each PLM product combines groundbreaking Lake signal processing - the world standard for flexibility and sound quality - with an amplifier platform based on the power density, sonic purity, and demonstrated reliability of Lab.gruppen?s FP+ Series. Intelligently merged, these complementary technologies add up to more than the sum of their parts. The result is Powered Loudspeaker Management (PLM), a comprehensive loudspeaker drive system integrating crossover, delay, equalization, limiting, audio networking, and power amplification. It all adds up to unprecedented user control, reconfiguration flexibility, and system tuning precision. In addition, PLM?s revolutionary load verification and performance monitoring features assure extended reliability for all system components, loudspeakers included. The expanded PLM Series now affords users total flexibility in re-configuring racks for power-hungry subwoofers, line arrays, or stage monitors.
Description
Lab.gruppen In the wake of the global success of the PLM 10000Q, Lab.gruppen have developed a powerful new addition to the range, the PLM 14000. In the wake of the global success of the PLM 10000Q Powered Loudspeaker Management system, Lab.gruppen have developed a powerful new addition to the range, the PLM 14000. Built around a two-input, two-output platform optimized for high-power requirements, the PLM 14000 pumps a massive 7000 W per channel into 2 ohms and 4350 W per channel into 4 ohms, making it ideal for demanding subwoofer and low-end applications. As with the two-input, four-output PLM 10000Q, the new PLM 14000 integrates Dante™ networked audio distribution, Lake® drive processing, and load verification with real-time performance monitoring into a single 2U hardware unit plus unified software controller. The PLM Series is now the exclusive hardware platform for new Lake processing, and the addition of the PLM 14000 enables even more complete and extensive system solutions built around this unique combination of technologies. Lab.gruppen?s PLM Series is a seamless fusion of cutting-edge technologies from two innovators in live audio: Lake and Lab.gruppen. Each PLM product combines groundbreaking Lake signal processing - the world standard for flexibility and sound quality - with an amplifier platform based on the power density, sonic purity, and demonstrated reliability of Lab.gruppen?s FP+ Series. Intelligently merged, these complementary technologies add up to more than the sum of their parts. The result is Powered Loudspeaker Management (PLM), a comprehensive loudspeaker drive system integrating crossover, delay, equalization, limiting, audio networking, and power amplification. It all adds up to unprecedented user control, reconfiguration flexibility, and system tuning precision. In addition, PLM?s revolutionary load verification and performance monitoring features assure extended reliability for all system components, loudspeakers included. The expanded PLM Series now affords users total flexibility in re-configuring racks for power-hungry subwoofers, line arrays, or stage monitors.

Suppliers

Company
Product
Description
Supplier Links
Powered Loudspeaker Management System - PLM 14000 - Visual Sound, Inc.
Broomall, PA, USA
Powered Loudspeaker Management System
PLM 14000
Powered Loudspeaker Management System PLM 14000
Lab.gruppen In the wake of the global success of the PLM 10000Q, Lab.gruppen have developed a powerful new addition to the range, the PLM 14000. In the wake of the global success of the PLM 10000Q Powered Loudspeaker Management system, Lab.gruppen have developed a powerful new addition to the range, the PLM 14000. Built around a two-input, two-output platform optimized for high-power requirements, the PLM 14000 pumps a massive 7000 W per channel into 2 ohms and 4350 W per channel into 4 ohms, making it ideal for demanding subwoofer and low-end applications. As with the two-input, four-output PLM 10000Q, the new PLM 14000 integrates Dante™ networked audio distribution, Lake® drive processing, and load verification with real-time performance monitoring into a single 2U hardware unit plus unified software controller. The PLM Series is now the exclusive hardware platform for new Lake processing, and the addition of the PLM 14000 enables even more complete and extensive system solutions built around this unique combination of technologies. Lab.gruppen?s PLM Series is a seamless fusion of cutting-edge technologies from two innovators in live audio: Lake and Lab.gruppen. Each PLM product combines groundbreaking Lake signal processing - the world standard for flexibility and sound quality - with an amplifier platform based on the power density, sonic purity, and demonstrated reliability of Lab.gruppen?s FP+ Series. Intelligently merged, these complementary technologies add up to more than the sum of their parts. The result is Powered Loudspeaker Management (PLM), a comprehensive loudspeaker drive system integrating crossover, delay, equalization, limiting, audio networking, and power amplification. It all adds up to unprecedented user control, reconfiguration flexibility, and system tuning precision. In addition, PLM?s revolutionary load verification and performance monitoring features assure extended reliability for all system components, loudspeakers included. The expanded PLM Series now affords users total flexibility in re-configuring racks for power-hungry subwoofers, line arrays, or stage monitors.

Lab.gruppen

In the wake of the global success of the PLM 10000Q, Lab.gruppen have developed a powerful new addition to the range, the PLM 14000.

In the wake of the global success of the PLM 10000Q Powered Loudspeaker Management system, Lab.gruppen have developed a powerful new addition to the range, the PLM 14000. Built around a two-input, two-output platform optimized for high-power requirements, the PLM 14000 pumps a massive 7000 W per channel into 2 ohms and 4350 W per channel into 4 ohms, making it ideal for demanding subwoofer and low-end applications.
As with the two-input, four-output PLM 10000Q, the new PLM 14000 integrates Dante™ networked audio distribution, Lake® drive processing, and load verification with real-time performance monitoring into a single 2U hardware unit plus unified software controller. The PLM Series is now the exclusive hardware platform for new Lake processing, and the addition of the PLM 14000 enables even more complete and extensive system solutions built around this unique combination of technologies.
Lab.gruppen?s PLM Series is a seamless fusion of cutting-edge technologies from two innovators in live audio: Lake and Lab.gruppen. Each PLM product combines groundbreaking Lake signal processing - the world standard for flexibility and sound quality - with an amplifier platform based on the power density, sonic purity, and demonstrated reliability of Lab.gruppen?s FP+ Series.
Intelligently merged, these complementary technologies add up to more than the sum of their parts. The result is Powered Loudspeaker Management (PLM), a comprehensive loudspeaker drive system integrating crossover, delay, equalization, limiting, audio networking, and power amplification.
It all adds up to unprecedented user control, reconfiguration flexibility, and system tuning precision. In addition, PLM?s revolutionary load verification and performance monitoring features assure extended reliability for all system components, loudspeakers included.
The expanded PLM Series now affords users total flexibility in re-configuring racks for power-hungry subwoofers, line arrays, or stage monitors.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PLM 14000
Product Name Powered Loudspeaker Management System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details