Sanyo North America Corporation
HIGH BRIGHT 5000LM WITH WUXGA RESOLUTION PLC-ZM5000L is equipped with high-resolution WUXGA LCD panel. WUXGA resolution makes it possible to project both HD video contents and latest wide aspect PC without any image compression. PLC-ZM5000L has both HDMI and DVI terminal which allows more flexible and simple cabling for digital full HD signal. FLEXIBLE INSTALLATION This units is Equipped with power vertical and horizontal lens shift/keystone correction. Also 5 lens options* along with the standard lens make this a very flexible projector. EASY MAINTENANCE - ACTIVE MAINTENANCE FILTER The well-known AMF system detects air blockage or clogs, then advances the filter reel to the next clean filter on the cartridge. Each cartridge carries 10 filter slides which dramatically lowers maintenance. DURABLE IN-ORGANIC OPTICAL SYSTEM (D.I.O.S.) This Inorganic Optical LCD panel system provides a more durable projector to handle many applications for high-quality, high contrast image presentations. PICTURE IN PICTURE (P in P), PICTURE BY PICTURE (P by P) This function make it possible to project two different sources with one projector. Video conference, satellite lecture type of application should be suitable with using this function. MECHANICAL SHUTTER SYSTEM The amazing PLC-WM5500/L fills the needs of a host of demanding business venues including meeting, entertainment and promotional applications with a Mechanical Shutter System. CLOSED CAPTION The PLC-ZM5500/L is Closed Caption compatible.
3LCD - Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
Optional PJ-Net Network - Optional Network Function.
Built-in Network - Built-in Network function.
Active Maintenance Filter System - Monitors air flow to detect clogged filter and automatically advance to new filter.
Optical Lens System - Easy replacement and maintenance of optical lenses.
X-Y Power Lens Shift - Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.
Closed Caption - Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.
Sanyo North America Corporation
HIGH BRIGHT 5000LM WITH WUXGA RESOLUTION
PLC-ZM5000L is equipped with high-resolution WUXGA LCD panel.
WUXGA resolution makes it possible to project both HD video contents and latest wide aspect PC without any image compression. PLC-ZM5000L has both HDMI and DVI terminal which allows more flexible and simple cabling for digital full HD signal.
FLEXIBLE INSTALLATION
This units is Equipped with power vertical and horizontal lens shift/keystone correction. Also 5 lens options* along with the standard lens make this a very flexible projector.
EASY MAINTENANCE - ACTIVE MAINTENANCE FILTER
The well-known AMF system detects air blockage or clogs, then advances the filter reel to the next clean filter on the cartridge. Each cartridge carries 10 filter slides which dramatically lowers maintenance.
DURABLE IN-ORGANIC OPTICAL SYSTEM (D.I.O.S.)
This Inorganic Optical LCD panel system provides a more durable projector to handle many applications for high-quality, high contrast image presentations.
PICTURE IN PICTURE (P in P), PICTURE BY PICTURE (P by P)
This function make it possible to project two different sources with one projector. Video conference, satellite lecture type of application should be suitable with using this function.
MECHANICAL SHUTTER SYSTEM
The amazing PLC-WM5500/L fills the needs of a host of demanding business venues including meeting, entertainment and promotional applications with a Mechanical Shutter System.
CLOSED CAPTION
The PLC-ZM5500/L is Closed Caption compatible.
- 3LCD - Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
- Optional PJ-Net Network - Optional Network Function.
- Built-in Network - Built-in Network function.
- Active Maintenance Filter System - Monitors air flow to detect clogged filter and automatically advance to new filter.
- Optical Lens System - Easy replacement and maintenance of optical lenses.
- X-Y Power Lens Shift - Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.
- Closed Caption - Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.