Sanyo North America Corporation
Remarkable brightness. Crystal clarity. Breathtaking beauty. That's what these Sanyo projectors deliver, thanks to advanced technologies and features that meet all your projection needs.
New Optical Engine Maximizes the Light
High-brightness technology and cooling technology provided by optimizing optical parts have improved light efficiency, and realized high brightness and high contrast, high reliability, and high resolution.
World's Brightest 15,000-Lumen LCD Projector
Utilizing four high-output 330-watt NSHA lamps as its light source, the PLC-XF47 delivers an amazing 15,000 lumens of brightness.
Stacking two projectors in the twin-stack configuration can achieve up to 30,000 lumens of brightness.
The industry's highest brightness for transmissive LCD projectors, as of Aug 1, 2007.(According to a Sanyo survey.)
Optional Lenses
By replacing the lens, the user can choose any projection range from 1.6 m to 18.4 m when projecting onto a 100-inch screen.
As a result, a wide variety of installation options are available.
Lenses are sold as options.
Outstanding Contrast Ratio - 2,000:1
The PLC-XF47 contains a new liquid crystal panel with high-contrast optical system that achieves a contrast ratio as high as 2,000:1, exhibiting natural and smooth gradation.
Power Lens Shift
The motor-driven lens shift function makes it easy to adjust the projected image position without having to move the projector itself.
This greatly simplifies projector set-up. It also helps when adjusting the images from two stacked units.
Shifts 10:00 to 0:10 vertically and 2:3 to 3:2 horizontally. The amount of lens shift varies depending on the mounted lens.
Sanyo North America Corporation
Remarkable brightness. Crystal clarity. Breathtaking beauty. That's what these Sanyo projectors deliver, thanks to advanced technologies and features that meet all your projection needs.
- New Optical Engine Maximizes the Light
- High-brightness technology and cooling technology provided by optimizing optical parts have improved light efficiency, and realized high brightness and high contrast, high reliability, and high resolution.
- World's Brightest 15,000-Lumen LCD Projector
- Utilizing four high-output 330-watt NSHA lamps as its light source, the PLC-XF47 delivers an amazing 15,000 lumens of brightness.
- Stacking two projectors in the twin-stack configuration can achieve up to 30,000 lumens of brightness.
- The industry's highest brightness for transmissive LCD projectors, as of Aug 1, 2007.(According to a Sanyo survey.)
- Optional Lenses
- By replacing the lens, the user can choose any projection range from 1.6 m to 18.4 m when projecting onto a 100-inch screen.
- As a result, a wide variety of installation options are available.
- Lenses are sold as options.
- Outstanding Contrast Ratio - 2,000:1
- The PLC-XF47 contains a new liquid crystal panel with high-contrast optical system that achieves a contrast ratio as high as 2,000:1, exhibiting natural and smooth gradation.
- Power Lens Shift
- The motor-driven lens shift function makes it easy to adjust the projected image position without having to move the projector itself.
- This greatly simplifies projector set-up. It also helps when adjusting the images from two stacked units.
- Shifts 10:00 to 0:10 vertically and 2:3 to 3:2 horizontally. The amount of lens shift varies depending on the mounted lens.