Sanyo North America Corporation
XGA Ultra-Portable Multimedia Projector
ULTRA-COMPACT, FULLY PORTABLE XGA DESIGN
Not much larger than a laptop PC, the PLC-XD2200/2600 weighs less than 5.7 pounds and delivers true XGA picture quality in a versatile, go anywhere system.
COMPLETE EASY AUTO SET UP FUNCTION, SMART AUTO INPUT SEARCH AND AUTO VERTICAL KEYSTONE CORRECTION
PLC-XD2200/2600 provides "Auto Set Up Function" that corrects keystone shaped distortion by searching for an input signal and detecting projector incline, therefore reducing set up time.
PLC-XD2200/2600 automatically compensates for keystone picture distortion. Auto Keystone Correction, Auto Input Search and Auto PC Adjustment make it a easy to use smart projector.
WIRED LAN (RJ-45) FOR NETWORK PROJECTOR CONTROL
This model is equipped with Wired LAN (RJ-45) that allows you to manage and control the projector via Network.
It is possible to check the operating time of lamp and manage the warning notification by email.
Power ON/OFF and switching of the input signal can be controlled.
DUAL D-SUB15 and Dual Audio INPUTS
The PLC-XD2200/2600 offers excellent flexibility via a pair of D-Sub15 RGB and Audio input terminals.
This model can be used with Dual D-Sub15 and Dual audio input and also trading audio output follows input source to audio output automatically.
One of the D-Sub15 terminals can even be switched between input and monitor output for greater programming flexibility.
BLACK BOARD / COLOR BOARD MODE
The PLC-XD2200/2600 is compatible with four variously colored (red, blue, green, and yellow) projection surfaces via 'Color Board Mode' without a screen.
ULTRA-LONG UNFAILING LAMP: 6000H (eco)
The PLC-XD2200/2600 allows saving your total cost of ownership with equipping ultra long life lamp. This lamp enable to be used 6000H with eco mode in ideal condition.
CLOSED CAPTION
PLC-XD2200/2600 is Closed Caption compatible.
Sanyo North America Corporation
XGA Ultra-Portable Multimedia Projector
- ULTRA-COMPACT, FULLY PORTABLE XGA DESIGN
- Not much larger than a laptop PC, the PLC-XD2200/2600 weighs less than 5.7 pounds and delivers true XGA picture quality in a versatile, go anywhere system.
- COMPLETE EASY AUTO SET UP FUNCTION, SMART AUTO INPUT SEARCH AND AUTO VERTICAL KEYSTONE CORRECTION
- PLC-XD2200/2600 provides "Auto Set Up Function" that corrects keystone shaped distortion by searching for an input signal and detecting projector incline, therefore reducing set up time.
- PLC-XD2200/2600 automatically compensates for keystone picture distortion. Auto Keystone Correction, Auto Input Search and Auto PC Adjustment make it a easy to use smart projector.
- WIRED LAN (RJ-45) FOR NETWORK PROJECTOR CONTROL
- This model is equipped with Wired LAN (RJ-45) that allows you to manage and control the projector via Network.
- It is possible to check the operating time of lamp and manage the warning notification by email.
- Power ON/OFF and switching of the input signal can be controlled.
- DUAL D-SUB15 and Dual Audio INPUTS
- The PLC-XD2200/2600 offers excellent flexibility via a pair of D-Sub15 RGB and Audio input terminals.
- This model can be used with Dual D-Sub15 and Dual audio input and also trading audio output follows input source to audio output automatically.
- One of the D-Sub15 terminals can even be switched between input and monitor output for greater programming flexibility.
- BLACK BOARD / COLOR BOARD MODE
- The PLC-XD2200/2600 is compatible with four variously colored (red, blue, green, and yellow) projection surfaces via 'Color Board Mode' without a screen.
- ULTRA-LONG UNFAILING LAMP: 6000H (eco)
- The PLC-XD2200/2600 allows saving your total cost of ownership with equipping ultra long life lamp. This lamp enable to be used 6000H with eco mode in ideal condition.
- CLOSED CAPTION
- PLC-XD2200/2600 is Closed Caption compatible.