High-Brightness 3D Workhorse Delivers Ultimate Multimedia
The Optoma TX612-3D will please the most critical viewers, delivering dazzling, vibrant images even in challenging ambient light conditions. The projector, which features Native XGA resolution, integrates superior brightness at 3500 lumens and high-quality clarity with 3000:1 contrast ratio. The choice for nearly any classroom, large meeting room or conference room, the TX612-3D is equipped to easily deliver brilliant presentations with the latest color and image processing technologies from Texas Instruments.
This 3D-capable projector, which is compatible with DLP Link 3D glasses, allows users to add an Optoma 3D-XL converter box in order to take advantage of the quickly-expanding array of 3D-content choices.
Features:
Designed to Be Future Proof 3D-capable to take advantage of emerging content
Made for crisp, clear presentations Bright at 3500 ANSI lumens and 3000:1 high contrast ratio
Designed to reduce waiting and save time Rapid power-on and shutdown
Built for the boardroom and classroom Wireless connectivity with optional dongle
Delivers security Control panel lock and password protection allow you to customize security settings
Conserves energy Standby VGA and audio pass-thru feature reduces power consumption
3D Ready Delivers the Future of Entertainment Today
The Optoma TX612-3D brings the ultimate gaming experience you want today, with the added ability to take advantage of the quickly-expending offering of 3D content. The 3D-capable projector is ready to deliver the full impact of movies and games alike, delivering 120Hz frame sequential 3D for resolutions up to 720p.
State-of-the-Art DLP Technology
Projectors with Texas Instrument’s DLP® with BrilliantColor technology feature multi-color processing to produce accurate and vibrant colors on the screen. The TX612-3D multi-color processing system features a six-segment color wheel coated with an advanced material that achieves superb color saturation and accuracy for extraordinary image quality.
Lower Cost of Ownership
The projection lamp is rated to last up to 4000 hours in standard mode or 3000 hours in bright mode to provide long-lasting performance. The TX612-3D also incorporates a rapid shutdown feature that further reduces ownership costs. The projector comes with three-years Optoma Express Replacement Service and a one-year Lamp Warranty.
Green by Design
As an Optoma ProJect Green™ projector, the TX612-3D has been designed and manufactured for eco-friendliness, to:
Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
Are designed to limit energy use, with automatic shut down and remote management and control.
Employ long-life materials and components.
Use components that are lead-free on all printed circuit boards.
Use no polystyrene foam in the packing materials
Comply with RoHS standards to phase out the use of hazardous materials.
What's in the Box
This package includes the Optoma TX612-3D projector, AC power cord, VGA-to-VGA cable, remote control with batteries, carrying case, lens cap, multilingual CD-ROM users manual, Quick Start Card and Warranty Card.
Connectivity Chart
Designed to Be Future Proof 3D-capable to take advantage of emerging content
Made for crisp, clear presentations Bright at 3500 ANSI lumens and 3000:1 high contrast ratio
Designed to reduce waiting and save time Rapid power-on and shutdown
Built for the boardroom and classroom Wireless connectivity with optional dongle
Delivers security Control panel lock and password protection allow you to customize security settings
Conserves energy Standby VGA and audio pass-thru feature reduces power consumption
High-Brightness 3D Workhorse Delivers Ultimate Multimedia
The Optoma TX612-3D will please the most critical viewers, delivering dazzling, vibrant images even in challenging ambient light conditions. The projector, which features Native XGA resolution, integrates superior brightness at 3500 lumens and high-quality clarity with 3000:1 contrast ratio. The choice for nearly any classroom, large meeting room or conference room, the TX612-3D is equipped to easily deliver brilliant presentations with the latest color and image processing technologies from Texas Instruments.
This 3D-capable projector, which is compatible with DLP Link 3D glasses, allows users to add an Optoma 3D-XL converter box in order to take advantage of the quickly-expanding array of 3D-content choices.
Features:
- Designed to Be Future Proof 3D-capable to take advantage of emerging content
- Made for crisp, clear presentations Bright at 3500 ANSI lumens and 3000:1 high contrast ratio
- Designed to reduce waiting and save time Rapid power-on and shutdown
- Built for the boardroom and classroom Wireless connectivity with optional dongle
- Delivers security Control panel lock and password protection allow you to customize security settings
- Conserves energy Standby VGA and audio pass-thru feature reduces power consumption
3D Ready Delivers the Future of Entertainment Today
The Optoma TX612-3D brings the ultimate gaming experience you want today, with the added ability to take advantage of the quickly-expending offering of 3D content. The 3D-capable projector is ready to deliver the full impact of movies and games alike, delivering 120Hz frame sequential 3D for resolutions up to 720p.
State-of-the-Art DLP Technology
Projectors with Texas Instrument’s DLP® with BrilliantColor technology feature multi-color processing to produce accurate and vibrant colors on the screen. The TX612-3D multi-color processing system features a six-segment color wheel coated with an advanced material that achieves superb color saturation and accuracy for extraordinary image quality.
Lower Cost of Ownership
The projection lamp is rated to last up to 4000 hours in standard mode or 3000 hours in bright mode to provide long-lasting performance. The TX612-3D also incorporates a rapid shutdown feature that further reduces ownership costs. The projector comes with three-years Optoma Express Replacement Service and a one-year Lamp Warranty.
Green by Design
As an Optoma ProJect Green™ projector, the TX612-3D has been designed and manufactured for eco-friendliness, to:
- Use less than one-watt power consumption in standby modeUp to 75 percent savings compared to regular standby mode.
- Are designed to limit energy use, with automatic shut down and remote management and control.
- Employ long-life materials and components.
- Use components that are lead-free on all printed circuit boards.
- Use no polystyrene foam in the packing materials
- Comply with RoHS standards to phase out the use of hazardous materials.
What's in the Box
This package includes the Optoma TX612-3D projector, AC power cord, VGA-to-VGA cable, remote control with batteries, carrying case, lens cap, multilingual CD-ROM users manual, Quick Start Card and Warranty Card.
Connectivity Chart
- Designed to Be Future Proof 3D-capable to take advantage of emerging content
- Made for crisp, clear presentations Bright at 3500 ANSI lumens and 3000:1 high contrast ratio
- Designed to reduce waiting and save time Rapid power-on and shutdown
- Built for the boardroom and classroom Wireless connectivity with optional dongle
- Delivers security Control panel lock and password protection allow you to customize security settings
- Conserves energy Standby VGA and audio pass-thru feature reduces power consumption