Sanyo North America Corporation
SANYO SPECIAL BUNDLE MODEL SANYO offers special bundle package for projector and wall mount. SHORT THROW PROJECTION FROM ONLY 34 INCHES AWAY The PLC-WL2500 can project a full 80-inch diagonal image from a distance of only 34 inches. Teachers can project images onto the white or screen and no shadow comes up on the screen. This means they can use large images even in relatively small rooms. WXGA , FITS A VARIETY OF APPLICATION SITUATIONS Offering a wide XGA 1280 x 800 (16:10) resolution, the PLC-WL2500 makes it possible to project HD images. This projector is equally comfortable with displaying HD images from cable/satellite or DVD sources as it is delivering a PC-based presentation in the class room. And it is easy to connect your DVD player to the projector via HDMI terminal. NETWORKING CAPABILITY The PLC-WL2500 is equipped with SANYO's exclusive PJ Network Interface for wired networking. A common feature among SANYO's extensive line of commercial projectors. Networking allows the monitoring of projector functions and operation from a long distance via a web browser. Emails can be sent automatically to report operating status. NEARLY MAINTENANCE FREE This projector offers long periods of maintenance-free use, without the need for lamp, and filter replacement only after 4,000 hours in ideal condition. The PLC-WL2500 is equipped with SANYO's proprietary hybrid filter, composed of multiple filter layers, and the lamp lifespan has been improved. These longer life span saves time and money for maintenance. EASY ON/OFF FUNCTION The power turns on as soon as you connect the power cord. No need to press any buttons on the remote control or projector. You can disconnect the power cord as soon as the power is turned off. BLACKBOARD, COLOR BOARD MODE In classrooms and other places where there is no screen available, images can be projected onto the blackboard or color board. This enables quick response when making lesson changes or calling a quick meeting. CLOSED CAPTION PLC-WL2500 is Closed Caption compatible.
3LCD
Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
Built-in Network
Built-in Network function.
Ultra-Short Throw
Short focus projector with the shortest projection distance.
Closed Caption
Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.
Sanyo North America Corporation
SANYO SPECIAL BUNDLE MODEL
SANYO offers special bundle package for projector and wall mount.
SHORT THROW PROJECTION FROM ONLY 34 INCHES AWAY
The PLC-WL2500 can project a full 80-inch diagonal image from a distance of only 34 inches. Teachers can project images onto the white or screen and no shadow comes up on the screen. This means they can use large images even in relatively small rooms.
WXGA , FITS A VARIETY OF APPLICATION SITUATIONS
Offering a wide XGA 1280 x 800 (16:10) resolution, the PLC-WL2500 makes it possible to project HD images. This projector is equally comfortable with displaying HD images from cable/satellite or DVD sources as it is delivering a PC-based presentation in the class room. And it is easy to connect your DVD player to the projector via HDMI terminal.
NETWORKING CAPABILITY
The PLC-WL2500 is equipped with SANYO's exclusive PJ Network Interface for wired networking. A common feature among SANYO's extensive line of commercial projectors. Networking allows the monitoring of projector functions and operation from a long distance via a web browser. Emails can be sent automatically to report operating status.
NEARLY MAINTENANCE FREE
This projector offers long periods of maintenance-free use, without the need for lamp, and filter replacement only after 4,000 hours in ideal condition. The PLC-WL2500 is equipped with SANYO's proprietary hybrid filter, composed of multiple filter layers, and the lamp lifespan has been improved. These longer life span saves time and money for maintenance.
EASY ON/OFF FUNCTION
The power turns on as soon as you connect the power cord. No need to press any buttons on the remote control or projector. You can disconnect the power cord as soon as the power is turned off.
BLACKBOARD, COLOR BOARD MODE
In classrooms and other places where there is no screen available, images can be projected onto the blackboard or color board. This enables quick response when making lesson changes or calling a quick meeting.
CLOSED CAPTION
PLC-WL2500 is Closed Caption compatible.
- 3LCD
- Separates light to tree poly silicone panels, one for each color - red, green, blue, then combination into one image.
- Built-in Network
- Built-in Network function.
- Ultra-Short Throw
- Short focus projector with the shortest projection distance.
- Closed Caption
- Closed captioning provides the audio portion of a television signal as printed words on the projected screen - helpful for deaf and hard of hearing individuals.