Visual Sound, Inc. 2K Digital Multimedia Projector PLC-HF10000L

Description
Sanyo North America Corporation HIGHEST BRIGHTNESS OF 10,000 LUMENS WITH 2K RESOLUTION The new projector supports 2K resolution which covers Full HD and can project real 2K resolution without any image compression. Two high-output lamps and a new optical engine have achieved the high brightness of 10,000 lumens. The new system uses three mirrors to achieve uniform light output from two lamps, reducing color irregularities and delivering a high image quality. QUADRIVE OPTICAL ENGINE ALLOWS RICH COLOR REPRODUCTION SANYO's Unique QuaDrive engine evolves into a new generation standard. The color control device in the QuaDrive optical engine allows the PLC-HF10000 to automatically control the amount of yellow light in the image, producing higher luminosity with improved color accuracy and clarity. SUPER HIGH CONTRAST DESIGN This advanced optical system and Durable Inorganic Optical System (D.I.O.S.) achieve high contrast to project high-quality images with rich black reproduction, maximizing the quality of the video signals. HIGH RELIABILITY WITH ACTIVE MAINTENANCE FILTER SYSTEM (AMF) The AMF sensor detects the intake air volume. If the volume is less than the prescribed level, the filter is automatically rotated and a clean filter surface is set in position. The filter can also be replaced easily without having to use any tools. VARIOUS FEATURES FOR VERSATILE INSTALLATION Equipped with 'Edge Blending function that allows what feels like boundary-less images with multi-image display possibilities. Built-in 'Color Matching' function correcting variations in color reproduction when using more than one projector. Capable of projecting two images simultaneously either using built-in picture-in-picture mode or picture-by-picture mode. ADMINISTRATION NETWORK CONTROL A built-in LAN allows for simple control and management of projectors via a CAT5 network connection. The administrator is able to centrally control all PJ-Net Organizer-mounted projectors within the network. MECHANICAL SHUTTER SYSTEM The mechanical shutter system cuts off light directly and immediately. This system fills the needs of variety professional of applications. QuaDrive™ The world's first "QuaDrive" optical engine is a newly developed and highly advanced version of the conventional 3LCD system, and features an additional Color Control Device. By controlling the amount of yellow light, the Color Control Device increases the level of color purity by approximately 20% compared with our previous model. This gives images remarkable levels of both brightness and color Built-in Network Built-in Network function. Active Maintenance Filter System Monitors air flow to detect clogged filter and automatically advance to new filter. Optical Lens System Easy replacement and maintenance of optical lenses. Lamp Management System Monitors the status of each lamp and control of each lamp. X-Y Power Lens Shift Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.
Description
Sanyo North America Corporation HIGHEST BRIGHTNESS OF 10,000 LUMENS WITH 2K RESOLUTION The new projector supports 2K resolution which covers Full HD and can project real 2K resolution without any image compression. Two high-output lamps and a new optical engine have achieved the high brightness of 10,000 lumens. The new system uses three mirrors to achieve uniform light output from two lamps, reducing color irregularities and delivering a high image quality. QUADRIVE OPTICAL ENGINE ALLOWS RICH COLOR REPRODUCTION SANYO's Unique QuaDrive engine evolves into a new generation standard. The color control device in the QuaDrive optical engine allows the PLC-HF10000 to automatically control the amount of yellow light in the image, producing higher luminosity with improved color accuracy and clarity. SUPER HIGH CONTRAST DESIGN This advanced optical system and Durable Inorganic Optical System (D.I.O.S.) achieve high contrast to project high-quality images with rich black reproduction, maximizing the quality of the video signals. HIGH RELIABILITY WITH ACTIVE MAINTENANCE FILTER SYSTEM (AMF) The AMF sensor detects the intake air volume. If the volume is less than the prescribed level, the filter is automatically rotated and a clean filter surface is set in position. The filter can also be replaced easily without having to use any tools. VARIOUS FEATURES FOR VERSATILE INSTALLATION Equipped with 'Edge Blending function that allows what feels like boundary-less images with multi-image display possibilities. Built-in 'Color Matching' function correcting variations in color reproduction when using more than one projector. Capable of projecting two images simultaneously either using built-in picture-in-picture mode or picture-by-picture mode. ADMINISTRATION NETWORK CONTROL A built-in LAN allows for simple control and management of projectors via a CAT5 network connection. The administrator is able to centrally control all PJ-Net Organizer-mounted projectors within the network. MECHANICAL SHUTTER SYSTEM The mechanical shutter system cuts off light directly and immediately. This system fills the needs of variety professional of applications. QuaDrive™ The world's first "QuaDrive" optical engine is a newly developed and highly advanced version of the conventional 3LCD system, and features an additional Color Control Device. By controlling the amount of yellow light, the Color Control Device increases the level of color purity by approximately 20% compared with our previous model. This gives images remarkable levels of both brightness and color Built-in Network Built-in Network function. Active Maintenance Filter System Monitors air flow to detect clogged filter and automatically advance to new filter. Optical Lens System Easy replacement and maintenance of optical lenses. Lamp Management System Monitors the status of each lamp and control of each lamp. X-Y Power Lens Shift Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.

Suppliers

Company
Product
Description
Supplier Links
2K Digital Multimedia Projector - PLC-HF10000L - Visual Sound, Inc.
Broomall, PA, USA
2K Digital Multimedia Projector
PLC-HF10000L
2K Digital Multimedia Projector PLC-HF10000L
Sanyo North America Corporation HIGHEST BRIGHTNESS OF 10,000 LUMENS WITH 2K RESOLUTION The new projector supports 2K resolution which covers Full HD and can project real 2K resolution without any image compression. Two high-output lamps and a new optical engine have achieved the high brightness of 10,000 lumens. The new system uses three mirrors to achieve uniform light output from two lamps, reducing color irregularities and delivering a high image quality. QUADRIVE OPTICAL ENGINE ALLOWS RICH COLOR REPRODUCTION SANYO's Unique QuaDrive engine evolves into a new generation standard. The color control device in the QuaDrive optical engine allows the PLC-HF10000 to automatically control the amount of yellow light in the image, producing higher luminosity with improved color accuracy and clarity. SUPER HIGH CONTRAST DESIGN This advanced optical system and Durable Inorganic Optical System (D.I.O.S.) achieve high contrast to project high-quality images with rich black reproduction, maximizing the quality of the video signals. HIGH RELIABILITY WITH ACTIVE MAINTENANCE FILTER SYSTEM (AMF) The AMF sensor detects the intake air volume. If the volume is less than the prescribed level, the filter is automatically rotated and a clean filter surface is set in position. The filter can also be replaced easily without having to use any tools. VARIOUS FEATURES FOR VERSATILE INSTALLATION Equipped with 'Edge Blending function that allows what feels like boundary-less images with multi-image display possibilities. Built-in 'Color Matching' function correcting variations in color reproduction when using more than one projector. Capable of projecting two images simultaneously either using built-in picture-in-picture mode or picture-by-picture mode. ADMINISTRATION NETWORK CONTROL A built-in LAN allows for simple control and management of projectors via a CAT5 network connection. The administrator is able to centrally control all PJ-Net Organizer-mounted projectors within the network. MECHANICAL SHUTTER SYSTEM The mechanical shutter system cuts off light directly and immediately. This system fills the needs of variety professional of applications. QuaDrive™ The world's first "QuaDrive" optical engine is a newly developed and highly advanced version of the conventional 3LCD system, and features an additional Color Control Device. By controlling the amount of yellow light, the Color Control Device increases the level of color purity by approximately 20% compared with our previous model. This gives images remarkable levels of both brightness and color Built-in Network Built-in Network function. Active Maintenance Filter System Monitors air flow to detect clogged filter and automatically advance to new filter. Optical Lens System Easy replacement and maintenance of optical lenses. Lamp Management System Monitors the status of each lamp and control of each lamp. X-Y Power Lens Shift Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.

Sanyo North America Corporation

HIGHEST BRIGHTNESS OF 10,000 LUMENS WITH 2K RESOLUTION
The new projector supports 2K resolution which covers Full HD and can project real 2K resolution without any image compression. Two high-output lamps and a new optical engine have achieved the high brightness of 10,000 lumens. The new system uses three mirrors to achieve uniform light output from two lamps, reducing color irregularities and delivering a high image quality.
QUADRIVE OPTICAL ENGINE ALLOWS RICH COLOR REPRODUCTION
SANYO's Unique QuaDrive engine evolves into a new generation standard. The color control device in the QuaDrive optical engine allows the PLC-HF10000 to automatically control the amount of yellow light in the image, producing higher luminosity with improved color accuracy and clarity.
SUPER HIGH CONTRAST DESIGN
This advanced optical system and Durable Inorganic Optical System (D.I.O.S.) achieve high contrast to project high-quality images with rich black reproduction, maximizing the quality of the video signals.
HIGH RELIABILITY WITH ACTIVE MAINTENANCE FILTER SYSTEM (AMF)
The AMF sensor detects the intake air volume. If the volume is less than the prescribed level, the filter is automatically rotated and a clean filter surface is set in position. The filter can also be replaced easily without having to use any tools.
VARIOUS FEATURES FOR VERSATILE INSTALLATION
Equipped with 'Edge Blending function that allows what feels like boundary-less images with multi-image display possibilities. Built-in 'Color Matching' function correcting variations in color reproduction when using more than one projector. Capable of projecting two images simultaneously either using built-in picture-in-picture mode or picture-by-picture mode.
ADMINISTRATION NETWORK CONTROL
A built-in LAN allows for simple control and management of projectors via a CAT5 network connection. The administrator is able to centrally control all PJ-Net Organizer-mounted projectors within the network.
MECHANICAL SHUTTER SYSTEM
The mechanical shutter system cuts off light directly and immediately. This system fills the needs of variety professional of applications.

  • QuaDrive™
  • The world's first "QuaDrive" optical engine is a newly developed and highly advanced version of the conventional 3LCD system, and features an additional Color Control Device.
  • By controlling the amount of yellow light, the Color Control Device increases the level of color purity by approximately 20% compared with our previous model.
  • This gives images remarkable levels of both brightness and color
  • Built-in Network
  • Built-in Network function.
  • Active Maintenance Filter System
  • Monitors air flow to detect clogged filter and automatically advance to new filter.
  • Optical Lens System
  • Easy replacement and maintenance of optical lenses.
  • Lamp Management System
  • Monitors the status of each lamp and control of each lamp.
  • X-Y Power Lens Shift
  • Projection lens can be moved from side to side and up and down with the motor-driven lens shift function.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projectors
Product Number PLC-HF10000L
Product Name 2K Digital Multimedia Projector
Unlock Full Specs
to access all available technical data

Similar Products