Visual Sound, Inc. 15-Inch Two-Way Powered 80° x 55° Speaker System PLASMA P1

Description
Electro-Voice The Electro-Voice® Plasma P1 integrates premium EV transducers with high-power, Class-H amplification and signal processing to provide a combination of sonic detail, SPL, and ease of use. The Electro-Voice® Plasma P1 integrates premium EV transducers with high-power, Class-H amplification and signal processing to provide an outstanding combination of sonic detail, SPL, and ease of use. An EVX155 15-inch, low-frequency transducer uses a Kevlar®-reinforced cone with RMD® driven by a 4-inch voice coil for well-defined transient response, while maintaining articulate vocals at all SPLs. A proprietary ND6 compression driver with a three-inch diaphragm and 1.4-inch exit provides extended, high-frequency response with very low distortion. A Class-H, two-channel amplifier requires no fans for quiet operation, low maintenance, and long-term reliability. Coupled with signal processing for linear acoustic response and unobtrusive protection, the amplifier delivers the power required for high-level reinforcement. Dynamic linearity is another benefit of amplifiers designed for system integration with large-format transducer motors. L-track is embedded into the Plasma P1 to provide convenient, multi-axis suspension and attachment points for an optional suspension arm. The compact, multi-angle enclosure can be used either in monitor position (in left and right configurations) or an array. The Plasma P1 is designed for uniform coverage in both horizontal and vertical planes. It is designed for applications where the highest quality sound is required: theater, A/V, stage monitoring, and sound reinforcement. Compact, ergonomic size 550-watt + 150-watt dynamic output power EVX155RMD 15-inch, low-frequency transducer ND6 compression driver Simple, versatile suspension High sensitivity 132 dB maximum SPL Linear response, fail-safe operation with voice-coil tracking technology Switchable, high-pass filter for use with Plasma P2 Subwoofer.
Description
Electro-Voice The Electro-Voice® Plasma P1 integrates premium EV transducers with high-power, Class-H amplification and signal processing to provide a combination of sonic detail, SPL, and ease of use. The Electro-Voice® Plasma P1 integrates premium EV transducers with high-power, Class-H amplification and signal processing to provide an outstanding combination of sonic detail, SPL, and ease of use. An EVX155 15-inch, low-frequency transducer uses a Kevlar®-reinforced cone with RMD® driven by a 4-inch voice coil for well-defined transient response, while maintaining articulate vocals at all SPLs. A proprietary ND6 compression driver with a three-inch diaphragm and 1.4-inch exit provides extended, high-frequency response with very low distortion. A Class-H, two-channel amplifier requires no fans for quiet operation, low maintenance, and long-term reliability. Coupled with signal processing for linear acoustic response and unobtrusive protection, the amplifier delivers the power required for high-level reinforcement. Dynamic linearity is another benefit of amplifiers designed for system integration with large-format transducer motors. L-track is embedded into the Plasma P1 to provide convenient, multi-axis suspension and attachment points for an optional suspension arm. The compact, multi-angle enclosure can be used either in monitor position (in left and right configurations) or an array. The Plasma P1 is designed for uniform coverage in both horizontal and vertical planes. It is designed for applications where the highest quality sound is required: theater, A/V, stage monitoring, and sound reinforcement. Compact, ergonomic size 550-watt + 150-watt dynamic output power EVX155RMD 15-inch, low-frequency transducer ND6 compression driver Simple, versatile suspension High sensitivity 132 dB maximum SPL Linear response, fail-safe operation with voice-coil tracking technology Switchable, high-pass filter for use with Plasma P2 Subwoofer.

Suppliers

Company
Product
Description
Supplier Links
15-Inch Two-Way Powered 80° x 55° Speaker System - PLASMA P1 - Visual Sound, Inc.
Broomall, PA, USA
15-Inch Two-Way Powered 80° x 55° Speaker System
PLASMA P1
15-Inch Two-Way Powered 80° x 55° Speaker System PLASMA P1
Electro-Voice The Electro-Voice® Plasma P1 integrates premium EV transducers with high-power, Class-H amplification and signal processing to provide a combination of sonic detail, SPL, and ease of use. The Electro-Voice® Plasma P1 integrates premium EV transducers with high-power, Class-H amplification and signal processing to provide an outstanding combination of sonic detail, SPL, and ease of use. An EVX155 15-inch, low-frequency transducer uses a Kevlar®-reinforced cone with RMD® driven by a 4-inch voice coil for well-defined transient response, while maintaining articulate vocals at all SPLs. A proprietary ND6 compression driver with a three-inch diaphragm and 1.4-inch exit provides extended, high-frequency response with very low distortion. A Class-H, two-channel amplifier requires no fans for quiet operation, low maintenance, and long-term reliability. Coupled with signal processing for linear acoustic response and unobtrusive protection, the amplifier delivers the power required for high-level reinforcement. Dynamic linearity is another benefit of amplifiers designed for system integration with large-format transducer motors. L-track is embedded into the Plasma P1 to provide convenient, multi-axis suspension and attachment points for an optional suspension arm. The compact, multi-angle enclosure can be used either in monitor position (in left and right configurations) or an array. The Plasma P1 is designed for uniform coverage in both horizontal and vertical planes. It is designed for applications where the highest quality sound is required: theater, A/V, stage monitoring, and sound reinforcement. Compact, ergonomic size 550-watt + 150-watt dynamic output power EVX155RMD 15-inch, low-frequency transducer ND6 compression driver Simple, versatile suspension High sensitivity 132 dB maximum SPL Linear response, fail-safe operation with voice-coil tracking technology Switchable, high-pass filter for use with Plasma P2 Subwoofer.

Electro-Voice

The Electro-Voice® Plasma P1 integrates premium EV transducers with high-power, Class-H amplification and signal processing to provide a combination of sonic detail, SPL, and ease of use.

The Electro-Voice® Plasma P1 integrates premium EV transducers with high-power, Class-H amplification and signal processing to provide an outstanding combination of sonic detail, SPL, and ease of use.
An EVX155 15-inch, low-frequency transducer uses a Kevlar®-reinforced cone with RMD® driven by a 4-inch voice coil for well-defined transient response, while maintaining articulate vocals at all SPLs. A proprietary ND6 compression driver with a three-inch diaphragm and 1.4-inch exit provides extended, high-frequency response with very low distortion. A Class-H, two-channel amplifier requires no fans for quiet operation, low maintenance, and long-term reliability. Coupled with signal processing for linear acoustic response and unobtrusive protection, the amplifier delivers the power required for high-level reinforcement.
Dynamic linearity is another benefit of amplifiers designed for system integration with large-format transducer motors. L-track is embedded into the Plasma P1 to provide convenient, multi-axis suspension and attachment points for an optional suspension arm. The compact, multi-angle enclosure can be used either in monitor position (in left and right configurations) or an array. The Plasma P1 is designed for uniform coverage in both horizontal and vertical planes. It is designed for applications where the highest quality sound is required: theater, A/V, stage monitoring, and sound reinforcement.

  • Compact, ergonomic size
  • 550-watt + 150-watt dynamic output power
  • EVX155RMD 15-inch, low-frequency transducer
  • ND6 compression driver
  • Simple, versatile suspension
  • High sensitivity
  • 132 dB maximum SPL
  • Linear response, fail-safe operation with voice-coil tracking technology
  • Switchable, high-pass filter for use with Plasma P2 Subwoofer.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PLASMA P1
Product Name 15-Inch Two-Way Powered 80° x 55° Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Miniature Speakers - 102762 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 3 watts
Impedance 4 ohms
View Details
V-Mini-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 8 ohms
Sensitivity 93.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details