Visual Sound, Inc. PL® Series Wired Microphone PL84

Description
Electro-Voice The PL84® is a professional-grade, cardioid condenser, vocal microphone designed to enhance the creative expression professional singers have built their craft around. With its warm lows, musical mid-range, and smooth high-frequency response, the PL84® captures all of the intimate detail expressive vocalists require.
Description
Electro-Voice The PL84® is a professional-grade, cardioid condenser, vocal microphone designed to enhance the creative expression professional singers have built their craft around. With its warm lows, musical mid-range, and smooth high-frequency response, the PL84® captures all of the intimate detail expressive vocalists require.

Suppliers

Company
Product
Description
Supplier Links
PL® Series Wired Microphone - PL84 - Visual Sound, Inc.
Broomall, PA, USA
PL® Series Wired Microphone
PL84
PL® Series Wired Microphone PL84
Electro-Voice The PL84® is a professional-grade, cardioid condenser, vocal microphone designed to enhance the creative expression professional singers have built their craft around. With its warm lows, musical mid-range, and smooth high-frequency response, the PL84® captures all of the intimate detail expressive vocalists require.

Electro-Voice

The PL84® is a professional-grade, cardioid condenser, vocal microphone designed to enhance the creative expression professional singers have built their craft around. With its warm lows, musical mid-range, and smooth high-frequency response, the PL84® captures all of the intimate detail expressive vocalists require.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PL84
Product Name PL® Series Wired Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details