Visual Sound, Inc. PL® Series Wired Microphone PL37

Description
Electro-Voice The PL37® is a professional-grade, tight cardioid, condenser microphone. The PL37® is a professional-grade, tight cardioid, condenser microphone designed to deliver all the crisp detail of cymbals, high-hats, and percussion instruments in sound reinforcement systems or recording studios of any size. With its frequency response designed for overhead drum set and percussion miking, the PL37 delivers all of the dialed-in tone and percussive transient response detail that professional drummers and sound system engineers require.
Description
Electro-Voice The PL37® is a professional-grade, tight cardioid, condenser microphone. The PL37® is a professional-grade, tight cardioid, condenser microphone designed to deliver all the crisp detail of cymbals, high-hats, and percussion instruments in sound reinforcement systems or recording studios of any size. With its frequency response designed for overhead drum set and percussion miking, the PL37 delivers all of the dialed-in tone and percussive transient response detail that professional drummers and sound system engineers require.

Suppliers

Company
Product
Description
Supplier Links
PL® Series Wired Microphone - PL37 - Visual Sound, Inc.
Broomall, PA, USA
PL® Series Wired Microphone
PL37
PL® Series Wired Microphone PL37
Electro-Voice The PL37® is a professional-grade, tight cardioid, condenser microphone. The PL37® is a professional-grade, tight cardioid, condenser microphone designed to deliver all the crisp detail of cymbals, high-hats, and percussion instruments in sound reinforcement systems or recording studios of any size. With its frequency response designed for overhead drum set and percussion miking, the PL37 delivers all of the dialed-in tone and percussive transient response detail that professional drummers and sound system engineers require.

Electro-Voice

The PL37® is a professional-grade, tight cardioid, condenser microphone.

The PL37® is a professional-grade, tight cardioid, condenser microphone designed to deliver all the crisp detail of cymbals, high-hats, and percussion instruments in sound reinforcement systems or recording studios of any size. With its frequency response designed for overhead drum set and percussion miking, the PL37 delivers all of the dialed-in tone and percussive transient response detail that professional drummers and sound system engineers require.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PL37
Product Name PL® Series Wired Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details