QSC Audio Products, Inc.
The PowerLight® 3 Series is designed for the most demanding live audio users, whether in touring rigs or fixed installations. The most requested features of the PowerLight 2 series have been upgraded to deliver "the ultimate analog amplifier", while the QSC Dataport ensures full compatibility with advanced digital processing and QSControl. Three models range in power from 1250 watts to 4000 watts per channel at two ohms, all in two-rack space chassis that are only 15.6" (40 cm) deep and 22 lbs (10 kg). In addition to higher power, the PowerLight 3 Series offers higher input voltage, selectable sensitivity, and easily adjusted rear panel switches with color coded LED indicators. For those users who simply want a high performance amplifier to go with their existing processor or console, the PowerLight 3 Series is an ideal choice, offering high power, excellent value, and zero signal latency. When complete integration of amplifier control, monitoring and DSP is desired, the PowerLight 3 Series is fully compatible with the QSControl BASIS networked audio platform, with its comprehensive drag and drop DSP functionality. Simpler DSP requirements can be met with the DSP-4 processing module. The flagship of the PowerLight 3 Series is the new 8000 watt PL380. This highly refined, all-switchmode amplifier incorporates nearly 40 years of QSC engineering experience, resetting expectations for Class D audio quality. The PL380 combines a pair of 4000 watt Class D amplifier channels with the well proven PowerLight supply, to deliver more than twice as much audio power as previous 2 rack unit PowerLight amplifiers. Reactive "back EMF" from the speaker is recycled to the power supply, and unmatched "plug-to-plug" efficiency of 85% keeps AC power needs to a minimum, while delivering more energy to the speaker. Years of patient development have resulted in outstanding 20 - 20 kHz audio performance, plus complete protection from normal hazards of the trade. Even simple features such as dependably silent, surge-free on/off switching indicate the special care taken to keep things safely under control. The most pronounced "sonic signature" of the PL380 is one of immense headroom, sailing through even the most difficult loads with no signs of stress or change of tonality. For lower power applications, the PL325 and PL340 offer the same feature set, matched to upgraded versions of QSC's most advanced linear amplifier platform.
PowerLight switchmode power supply for highest efficiency and improved audio performance
Flow-thru air path and solid aluminum heat sinks for maximum cooling
DataPort supports remote computer control and/or external DSP-4 modules
Detented gain controls with 1 dB steps for precise calibration
Removable knobs with lock-out security plate to prevent unauthorized tampering
User defeatable clip limiters and selectable low-frequency filter per channel (3 Hz, 30 Hz, or 50 Hz)
Three selectable input gains (26 dB, 32 dB, or 1.2 V)
Front and rear panel LEDs indicate status of switch settings at a glance
Parallel Dataport, XLR/M and XLR/F connectors for simple loop-through connectivity
Neutrik Speakon® and "Touch Proof" binding post outputs
Neutrik Powercon® power cable remains secure on the road (early PL380 units will have hardwired power cables until UL approval of 30A Powercon is complete)
3 year warranty, plus optional 3 year extended service contract
Linear Class H output circuit doubles standard Class B efficiency to reduce AC current consumption and cooling requirements
QSC Audio Products, Inc.
The PowerLight® 3 Series is designed for the most demanding live audio users, whether in touring rigs or fixed installations. The most requested features of the PowerLight 2 series have been upgraded to deliver "the ultimate analog amplifier", while the QSC Dataport ensures full compatibility with advanced digital processing and QSControl. Three models range in power from 1250 watts to 4000 watts per channel at two ohms, all in two-rack space chassis that are only 15.6" (40 cm) deep and 22 lbs (10 kg).
In addition to higher power, the PowerLight 3 Series offers higher input voltage, selectable sensitivity, and easily adjusted rear panel switches with color coded LED indicators. For those users who simply want a high performance amplifier to go with their existing processor or console, the PowerLight 3 Series is an ideal choice, offering high power, excellent value, and zero signal latency. When complete integration of amplifier control, monitoring and DSP is desired, the PowerLight 3 Series is fully compatible with the QSControl BASIS networked audio platform, with its comprehensive drag and drop DSP functionality. Simpler DSP requirements can be met with the DSP-4 processing module.
The flagship of the PowerLight 3 Series is the new 8000 watt PL380. This highly refined, all-switchmode amplifier incorporates nearly 40 years of QSC engineering experience, resetting expectations for Class D audio quality. The PL380 combines a pair of 4000 watt Class D amplifier channels with the well proven PowerLight supply, to deliver more than twice as much audio power as previous 2 rack unit PowerLight amplifiers. Reactive "back EMF" from the speaker is recycled to the power supply, and unmatched "plug-to-plug" efficiency of 85% keeps AC power needs to a minimum, while delivering more energy to the speaker.
Years of patient development have resulted in outstanding 20 - 20 kHz audio performance, plus complete protection from normal hazards of the trade. Even simple features such as dependably silent, surge-free on/off switching indicate the special care taken to keep things safely under control. The most pronounced "sonic signature" of the PL380 is one of immense headroom, sailing through even the most difficult loads with no signs of stress or change of tonality.
For lower power applications, the PL325 and PL340 offer the same feature set, matched to upgraded versions of QSC's most advanced linear amplifier platform.
- PowerLight switchmode power supply for highest efficiency and improved audio performance
- Flow-thru air path and solid aluminum heat sinks for maximum cooling
- DataPort supports remote computer control and/or external DSP-4 modules
- Detented gain controls with 1 dB steps for precise calibration
- Removable knobs with lock-out security plate to prevent unauthorized tampering
- User defeatable clip limiters and selectable low-frequency filter per channel (3 Hz, 30 Hz, or 50 Hz)
- Three selectable input gains (26 dB, 32 dB, or 1.2 V)
- Front and rear panel LEDs indicate status of switch settings at a glance
- Parallel Dataport, XLR/M and XLR/F connectors for simple loop-through connectivity
- Neutrik Speakon® and "Touch Proof" binding post outputs
- Neutrik Powercon® power cable remains secure on the road (early PL380 units will have hardwired power cables until UL approval of 30A Powercon is complete)
- 3 year warranty, plus optional 3 year extended service contract
- Linear Class H output circuit doubles standard Class B efficiency to reduce AC current consumption and cooling requirements