Visual Sound, Inc. PL® Series Wired Microphone PL24S

Description
Electro-Voice The PL24S® is a professional-grade, supercardioid, dynamic, vocal microphone designed to capture the character of voice in live sound applications. With the added benefit of an on/off switch, coupled with its balanced frequency response, the PL24S's sonic performance is robust, articulate, and delivers all-around vocal clarity in any live sound situation.
Description
Electro-Voice The PL24S® is a professional-grade, supercardioid, dynamic, vocal microphone designed to capture the character of voice in live sound applications. With the added benefit of an on/off switch, coupled with its balanced frequency response, the PL24S's sonic performance is robust, articulate, and delivers all-around vocal clarity in any live sound situation.

Suppliers

Company
Product
Description
Supplier Links
PL® Series Wired Microphone - PL24S - Visual Sound, Inc.
Broomall, PA, USA
PL® Series Wired Microphone
PL24S
PL® Series Wired Microphone PL24S
Electro-Voice The PL24S® is a professional-grade, supercardioid, dynamic, vocal microphone designed to capture the character of voice in live sound applications. With the added benefit of an on/off switch, coupled with its balanced frequency response, the PL24S's sonic performance is robust, articulate, and delivers all-around vocal clarity in any live sound situation.

Electro-Voice

The PL24S® is a professional-grade, supercardioid, dynamic, vocal microphone designed to capture the character of voice in live sound applications. With the added benefit of an on/off switch, coupled with its balanced frequency response, the PL24S's sonic performance is robust, articulate, and delivers all-around vocal clarity in any live sound situation.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PL24S
Product Name PL® Series Wired Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details