Visual Sound, Inc. Neodigm 84" Matrix Plasma Display PK8420

Description
AKIRA *Discontinued* Please check out the ALM Series for the ALM8201- 82" LCD Product ***DISCONTINUED***
Description
AKIRA *Discontinued* Please check out the ALM Series for the ALM8201- 82" LCD Product ***DISCONTINUED***

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Neodigm 84" Matrix Plasma Display
PK8420
Neodigm 84" Matrix Plasma Display PK8420
AKIRA *Discontinued* Please check out the ALM Series for the ALM8201- 82" LCD Product ***DISCONTINUED***

AKIRA

*Discontinued* Please check out the ALM Series for the ALM8201- 82" LCD Product

***DISCONTINUED***

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number PK8420
Product Name Neodigm 84" Matrix Plasma Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2543618 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
Waterproof Stainless Steel Monitors - PMN80150 - Acnodes Corporation
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types VGA; VGA video input
View Details
Remote Digital Display - SITRANS RD150 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA or HART
View Details