Visual Sound, Inc. Public Address Speaker PJ-304

Description
TOA Electronics, Inc. The PJ-304 projection style speakers are built within a bass-reflex HIPS resin enclosure 5" (12cm) cone-type projection speakers intended for ceiling and wall installation. The PJ-304 also includes a balanced dome tweeter. They have an outstandingly stylish design that is inspired by the finest lighting fixtures, allowing them to be harmoniously installed with lighting equipment. They are ideally suited for such applications as BGM and announcements at airports, subway stations, art museums and shopping malls. The speakers are easy to repaint, extending the range of design needs they can meet. A supplied swivel bracket accessory allows for flexible speaker angle adjustment. PJ-304 is driven on a high- and low impedance (8 ohm) line. Input impedance is adjustable with rotary switch on the upper side of the speaker. The PJ-304 is backed with a five year warranty.
Description
TOA Electronics, Inc. The PJ-304 projection style speakers are built within a bass-reflex HIPS resin enclosure 5" (12cm) cone-type projection speakers intended for ceiling and wall installation. The PJ-304 also includes a balanced dome tweeter. They have an outstandingly stylish design that is inspired by the finest lighting fixtures, allowing them to be harmoniously installed with lighting equipment. They are ideally suited for such applications as BGM and announcements at airports, subway stations, art museums and shopping malls. The speakers are easy to repaint, extending the range of design needs they can meet. A supplied swivel bracket accessory allows for flexible speaker angle adjustment. PJ-304 is driven on a high- and low impedance (8 ohm) line. Input impedance is adjustable with rotary switch on the upper side of the speaker. The PJ-304 is backed with a five year warranty.

Suppliers

Company
Product
Description
Supplier Links
Public Address Speaker - PJ-304 - Visual Sound, Inc.
Broomall, PA, USA
Public Address Speaker
PJ-304
Public Address Speaker PJ-304
TOA Electronics, Inc. The PJ-304 projection style speakers are built within a bass-reflex HIPS resin enclosure 5" (12cm) cone-type projection speakers intended for ceiling and wall installation. The PJ-304 also includes a balanced dome tweeter. They have an outstandingly stylish design that is inspired by the finest lighting fixtures, allowing them to be harmoniously installed with lighting equipment. They are ideally suited for such applications as BGM and announcements at airports, subway stations, art museums and shopping malls. The speakers are easy to repaint, extending the range of design needs they can meet. A supplied swivel bracket accessory allows for flexible speaker angle adjustment. PJ-304 is driven on a high- and low impedance (8 ohm) line. Input impedance is adjustable with rotary switch on the upper side of the speaker. The PJ-304 is backed with a five year warranty.

TOA Electronics, Inc.

The PJ-304 projection style speakers are built within a bass-reflex HIPS resin enclosure 5" (12cm) cone-type projection speakers intended for ceiling and wall installation.
The PJ-304 also includes a balanced dome tweeter.
They have an outstandingly stylish design that is inspired by the finest lighting fixtures, allowing them to be harmoniously installed with lighting equipment.
They are ideally suited for such applications as BGM and announcements at airports, subway stations, art museums and shopping malls.
The speakers are easy to repaint, extending the range of design needs they can meet.
A supplied swivel bracket accessory allows for flexible speaker angle adjustment. PJ-304 is driven on a high- and low impedance (8 ohm) line. Input impedance is adjustable with rotary switch on the upper side of the speaker.
The PJ-304 is backed with a five year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PJ-304
Product Name Public Address Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details