Visual Sound, Inc. Two-channel Crossover Network with Equalization and Delay for use with 4632 ScreenArray System PIP4632

Description
Crown International, Inc. PIP4632 is a custom two-channel crossover network with equalization and delay specifically designed for use with JBL ScreenArray cinema speaker systems installed in cinemas, studio production and post-production environments. The PIP-4632 is designed for use with model 4632 ScreenArray system. The ScreenArray PIP modules install into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on ScreenArray PIPs is designed for quick and easy interface with popular cinema monitor products such as the USL CM680. Custom 2-channel crossover networks designed for use with JBL ScreenArray cinema speaker systems Installs into the back of Crown PIP2-compatible amplifi ers, saving rack space and simplifying system wiring HD15 connector provides integrated signal input and amplifi er output monitoring; works with USL CM680 monitor panel (or other) User setable 6.6 dB full-band attenuator Standard VGA cables can be wired for interconnect Applications include cinemas, studio production and post-production environments Low noise, wide frequency response Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Description
Crown International, Inc. PIP4632 is a custom two-channel crossover network with equalization and delay specifically designed for use with JBL ScreenArray cinema speaker systems installed in cinemas, studio production and post-production environments. The PIP-4632 is designed for use with model 4632 ScreenArray system. The ScreenArray PIP modules install into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on ScreenArray PIPs is designed for quick and easy interface with popular cinema monitor products such as the USL CM680. Custom 2-channel crossover networks designed for use with JBL ScreenArray cinema speaker systems Installs into the back of Crown PIP2-compatible amplifi ers, saving rack space and simplifying system wiring HD15 connector provides integrated signal input and amplifi er output monitoring; works with USL CM680 monitor panel (or other) User setable 6.6 dB full-band attenuator Standard VGA cables can be wired for interconnect Applications include cinemas, studio production and post-production environments Low noise, wide frequency response Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Suppliers

Company
Product
Description
Supplier Links
Two-channel Crossover Network with Equalization and Delay for use with 4632 ScreenArray System - PIP4632 - Visual Sound, Inc.
Broomall, PA, USA
Two-channel Crossover Network with Equalization and Delay for use with 4632 ScreenArray System
PIP4632
Two-channel Crossover Network with Equalization and Delay for use with 4632 ScreenArray System PIP4632
Crown International, Inc. PIP4632 is a custom two-channel crossover network with equalization and delay specifically designed for use with JBL ScreenArray cinema speaker systems installed in cinemas, studio production and post-production environments. The PIP-4632 is designed for use with model 4632 ScreenArray system. The ScreenArray PIP modules install into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on ScreenArray PIPs is designed for quick and easy interface with popular cinema monitor products such as the USL CM680. Custom 2-channel crossover networks designed for use with JBL ScreenArray cinema speaker systems Installs into the back of Crown PIP2-compatible amplifi ers, saving rack space and simplifying system wiring HD15 connector provides integrated signal input and amplifi er output monitoring; works with USL CM680 monitor panel (or other) User setable 6.6 dB full-band attenuator Standard VGA cables can be wired for interconnect Applications include cinemas, studio production and post-production environments Low noise, wide frequency response Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Crown International, Inc.

PIP4632 is a custom two-channel crossover network with equalization and delay specifically designed for use with JBL ScreenArray cinema speaker systems installed in cinemas, studio production and post-production environments. The PIP-4632 is designed for use with model 4632 ScreenArray system. The ScreenArray PIP modules install into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on ScreenArray PIPs is designed for quick and easy interface with popular cinema monitor products such as the USL CM680.

  • Custom 2-channel crossover networks designed for use with JBL ScreenArray cinema speaker systems
  • Installs into the back of Crown PIP2-compatible amplifi ers, saving rack space and simplifying system wiring
  • HD15 connector provides integrated signal input and amplifi er output monitoring; works with USL CM680 monitor panel (or other)
  • User setable 6.6 dB full-band attenuator
  • Standard VGA cables can be wired for interconnect
  • Applications include cinemas, studio production and post-production environments
  • Low noise, wide frequency response
  • Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PIP4632
Product Name Two-channel Crossover Network with Equalization and Delay for use with 4632 ScreenArray System
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
V-Mini Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details