Visual Sound, Inc. Two-channel Crossover Network with Equalization and Delay for use with 4622 ScreenArray system PIP4622

Description
Crown International, Inc. PIP4622 is a custom two-channel crossover network with equalization and delay specifically designed for use with JBL ScreenArray cinema speaker systems installed in cinemas, studio production and post-production environments. The PIP-4622 is designed for use with model 4622 ScreenArray system. The ScreenArray PIP modules install into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on ScreenArray PIPs is designed for quick and easy interface with popular cinema monitor products such as the USL CM680. Custom 2-channel crossover networks designed for use with JBL ScreenArray cinema speaker systems Installs into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring HD15 connector provides integrated signal input and amplifier output monitoring; works with USL CM680 monitor panel (or other) User setable 6.6 dB full-band attenuator Standard VGA cables can be wired for interconnect Applications include cinemas, studio production and post-production environments Low noise, wide frequency response Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Description
Crown International, Inc. PIP4622 is a custom two-channel crossover network with equalization and delay specifically designed for use with JBL ScreenArray cinema speaker systems installed in cinemas, studio production and post-production environments. The PIP-4622 is designed for use with model 4622 ScreenArray system. The ScreenArray PIP modules install into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on ScreenArray PIPs is designed for quick and easy interface with popular cinema monitor products such as the USL CM680. Custom 2-channel crossover networks designed for use with JBL ScreenArray cinema speaker systems Installs into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring HD15 connector provides integrated signal input and amplifier output monitoring; works with USL CM680 monitor panel (or other) User setable 6.6 dB full-band attenuator Standard VGA cables can be wired for interconnect Applications include cinemas, studio production and post-production environments Low noise, wide frequency response Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Suppliers

Company
Product
Description
Supplier Links
Two-channel Crossover Network with Equalization and Delay for use with 4622 ScreenArray system - PIP4622 - Visual Sound, Inc.
Broomall, PA, USA
Two-channel Crossover Network with Equalization and Delay for use with 4622 ScreenArray system
PIP4622
Two-channel Crossover Network with Equalization and Delay for use with 4622 ScreenArray system PIP4622
Crown International, Inc. PIP4622 is a custom two-channel crossover network with equalization and delay specifically designed for use with JBL ScreenArray cinema speaker systems installed in cinemas, studio production and post-production environments. The PIP-4622 is designed for use with model 4622 ScreenArray system. The ScreenArray PIP modules install into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on ScreenArray PIPs is designed for quick and easy interface with popular cinema monitor products such as the USL CM680. Custom 2-channel crossover networks designed for use with JBL ScreenArray cinema speaker systems Installs into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring HD15 connector provides integrated signal input and amplifier output monitoring; works with USL CM680 monitor panel (or other) User setable 6.6 dB full-band attenuator Standard VGA cables can be wired for interconnect Applications include cinemas, studio production and post-production environments Low noise, wide frequency response Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Crown International, Inc.

PIP4622 is a custom two-channel crossover network with equalization and delay specifically designed for use with JBL ScreenArray cinema speaker systems installed in cinemas, studio production and post-production environments. The PIP-4622 is designed for use with model 4622 ScreenArray system. The ScreenArray PIP modules install into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring. The HD15 connector on ScreenArray PIPs is designed for quick and easy interface with popular cinema monitor products such as the USL CM680.

  • Custom 2-channel crossover networks designed for use with JBL ScreenArray cinema speaker systems
  • Installs into the back of Crown PIP2-compatible amplifiers, saving rack space and simplifying system wiring
  • HD15 connector provides integrated signal input and amplifier output monitoring; works with USL CM680 monitor panel (or other)
  • User setable 6.6 dB full-band attenuator
  • Standard VGA cables can be wired for interconnect
  • Applications include cinemas, studio production and post-production environments
  • Low noise, wide frequency response
  • Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number PIP4622
Product Name Two-channel Crossover Network with Equalization and Delay for use with 4622 ScreenArray system
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 1726055 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Speakers - 458-PSS-15N08SM-YTRQTR-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 850 Hz
View Details
Speaker - FBF36-2 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 85 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details