PIEZO TWEETER -- PIEZO HIGH-FREQUENCY TWEETER
Visual Sound, Inc.
Piezo High-Frequency Tweeter
Piezo Tweeter
Description
Peavey Electronics
Piezo Tweeter
Frequency response: 4 kHz - 27 kHz
Maximum power handling capacity: 75 W (EIA RS426) (8 Ohm system reference)
Description
Peavey Electronics
Piezo Tweeter
Frequency response: 4 kHz - 27 kHz
Maximum power handling capacity: 75 W (EIA RS426) (8 Ohm system reference)
Suppliers
Peavey Electronics
Piezo Tweeter
Frequency response: 4 kHz - 27 kHz
Maximum power handling capacity: 75 W (EIA RS426) (8 Ohm system reference)
Peavey Electronics
Piezo Tweeter
- Frequency response: 4 kHz - 27 kHz
- Maximum power handling capacity: 75 W (EIA RS426) (8 Ohm system reference)
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
Piezo Tweeter |
|
Product Name
|
Piezo High-Frequency Tweeter |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details
Knowles Electronics, LLC.
Impedance
1540 ohms
Sensitivity
103 dB
Size
0.25 inch (6 mm)
View Details