Visual Sound, Inc. Handheld Transmitter PHTU-2

Description
Electro-Voice The PHTU-2 offers a high-impact, ABS plastic handle, and interchangeable RC2 microphone heads. Available with N/D767a, PL80a, N/D967, RE410, and RE510 microphone elements, the PHTU-2 delivers the best sound for any application. Consumer Alert Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. Designed for House of Worship, Performance & Sports Venues, Pro Music, Stadium Systems, and other applications. ABS Resin body with interchangeable microphone heads User accessible on/off/mute switch Defeatable on/off switch 8 hour operation on one 9V battery Shure microphone compatibility PL80a and N/D967 microphones not available on HTU-2
Description
Electro-Voice The PHTU-2 offers a high-impact, ABS plastic handle, and interchangeable RC2 microphone heads. Available with N/D767a, PL80a, N/D967, RE410, and RE510 microphone elements, the PHTU-2 delivers the best sound for any application. Consumer Alert Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. Designed for House of Worship, Performance & Sports Venues, Pro Music, Stadium Systems, and other applications. ABS Resin body with interchangeable microphone heads User accessible on/off/mute switch Defeatable on/off switch 8 hour operation on one 9V battery Shure microphone compatibility PL80a and N/D967 microphones not available on HTU-2

Suppliers

Company
Product
Description
Supplier Links
Handheld Transmitter - PHTU-2 - Visual Sound, Inc.
Broomall, PA, USA
Handheld Transmitter
PHTU-2
Handheld Transmitter PHTU-2
Electro-Voice The PHTU-2 offers a high-impact, ABS plastic handle, and interchangeable RC2 microphone heads. Available with N/D767a, PL80a, N/D967, RE410, and RE510 microphone elements, the PHTU-2 delivers the best sound for any application. Consumer Alert Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. Designed for House of Worship, Performance & Sports Venues, Pro Music, Stadium Systems, and other applications. ABS Resin body with interchangeable microphone heads User accessible on/off/mute switch Defeatable on/off switch 8 hour operation on one 9V battery Shure microphone compatibility PL80a and N/D967 microphones not available on HTU-2

Electro-Voice

The PHTU-2 offers a high-impact, ABS plastic handle, and interchangeable RC2 microphone heads. Available with N/D767a, PL80a, N/D967, RE410, and RE510 microphone elements, the PHTU-2 delivers the best sound for any application.
Consumer Alert
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

  • Designed for House of Worship, Performance & Sports Venues, Pro Music, Stadium Systems, and other applications.
  • ABS Resin body with interchangeable microphone heads
  • User accessible on/off/mute switch
  • Defeatable on/off switch
  • 8 hour operation on one 9V battery
  • Shure microphone compatibility
  • PL80a and N/D967 microphones not available on HTU-2
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PHTU-2
Product Name Handheld Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Microphones - WM7137IMS/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers