Visual Sound, Inc. Phantom Projector Lift - Model A, Model B Phantom

Description
Draper, Inc. This compact lift hides in the ceiling or in a table. Reveals itself at just the right time. The totally unique Phantom is a clever alternative to other projector lifts. It quickly and quietly dips the projector out of the ceiling and into the "show" position at the touch of a switch or wireless transmitter. The audience will think it materialized like an apparition. When activated, a trapdoor lowers the projector into your room using a precision actuator. The projector is easily aligned during installation to provide a direct light path onto your Draper projection screen. Phantom positions the projector just below ceiling line. Fine-tuning the limit settings and tilt adjustments is easy. Plus, the Phantom is supplied with a universal bracket that allows for easy attachment of a variety of projector models and a ceiling closure panel. Two models to choose from, as determined by size of projector. It quickly and quietly reveals the projector by dropping it out of the ceiling, or lifts it from under a table and into the "show" position. Unit mounts above the ceiling, or under a table. A trapdoor lowers, or raises the projector into your room. Easily alligned during installation to provide a direct path onto your Draper screen. Supplied with a universal projector bracket that allows for easy attachment of most projector models. Two sizes available, Models A and B, to fit projectors up to 26 lbs. Can also be used for video conferencing cameras, speakers, etc. System Options: Environmental Airspace Housing - Aluminum enclosure for use in environmental airspace. Includes intake and exhaust fan system with couplers for connection to ventilation ducts. Ceiling Access Door - 2' x 2' hinged door provides above-the-ceiling access for maintenance or repairs while preventing ceiling damage. Available in white finish or recessed to accept ceiling tile. DC Motor Control - Since Phantom has a DC motor, this control unit is required for IR or RF remote control, or when interfacing with a master control system. Control Options - 3-button 24V DC switch, IR or RF.
Description
Draper, Inc. This compact lift hides in the ceiling or in a table. Reveals itself at just the right time. The totally unique Phantom is a clever alternative to other projector lifts. It quickly and quietly dips the projector out of the ceiling and into the "show" position at the touch of a switch or wireless transmitter. The audience will think it materialized like an apparition. When activated, a trapdoor lowers the projector into your room using a precision actuator. The projector is easily aligned during installation to provide a direct light path onto your Draper projection screen. Phantom positions the projector just below ceiling line. Fine-tuning the limit settings and tilt adjustments is easy. Plus, the Phantom is supplied with a universal bracket that allows for easy attachment of a variety of projector models and a ceiling closure panel. Two models to choose from, as determined by size of projector. It quickly and quietly reveals the projector by dropping it out of the ceiling, or lifts it from under a table and into the "show" position. Unit mounts above the ceiling, or under a table. A trapdoor lowers, or raises the projector into your room. Easily alligned during installation to provide a direct path onto your Draper screen. Supplied with a universal projector bracket that allows for easy attachment of most projector models. Two sizes available, Models A and B, to fit projectors up to 26 lbs. Can also be used for video conferencing cameras, speakers, etc. System Options: Environmental Airspace Housing - Aluminum enclosure for use in environmental airspace. Includes intake and exhaust fan system with couplers for connection to ventilation ducts. Ceiling Access Door - 2' x 2' hinged door provides above-the-ceiling access for maintenance or repairs while preventing ceiling damage. Available in white finish or recessed to accept ceiling tile. DC Motor Control - Since Phantom has a DC motor, this control unit is required for IR or RF remote control, or when interfacing with a master control system. Control Options - 3-button 24V DC switch, IR or RF.

Suppliers

Company
Product
Description
Supplier Links
Phantom Projector Lift - Model A, Model B - Phantom - Visual Sound, Inc.
Broomall, PA, USA
Phantom Projector Lift - Model A, Model B
Phantom
Phantom Projector Lift - Model A, Model B Phantom
Draper, Inc. This compact lift hides in the ceiling or in a table. Reveals itself at just the right time. The totally unique Phantom is a clever alternative to other projector lifts. It quickly and quietly dips the projector out of the ceiling and into the "show" position at the touch of a switch or wireless transmitter. The audience will think it materialized like an apparition. When activated, a trapdoor lowers the projector into your room using a precision actuator. The projector is easily aligned during installation to provide a direct light path onto your Draper projection screen. Phantom positions the projector just below ceiling line. Fine-tuning the limit settings and tilt adjustments is easy. Plus, the Phantom is supplied with a universal bracket that allows for easy attachment of a variety of projector models and a ceiling closure panel. Two models to choose from, as determined by size of projector. It quickly and quietly reveals the projector by dropping it out of the ceiling, or lifts it from under a table and into the "show" position. Unit mounts above the ceiling, or under a table. A trapdoor lowers, or raises the projector into your room. Easily alligned during installation to provide a direct path onto your Draper screen. Supplied with a universal projector bracket that allows for easy attachment of most projector models. Two sizes available, Models A and B, to fit projectors up to 26 lbs. Can also be used for video conferencing cameras, speakers, etc. System Options: Environmental Airspace Housing - Aluminum enclosure for use in environmental airspace. Includes intake and exhaust fan system with couplers for connection to ventilation ducts. Ceiling Access Door - 2' x 2' hinged door provides above-the-ceiling access for maintenance or repairs while preventing ceiling damage. Available in white finish or recessed to accept ceiling tile. DC Motor Control - Since Phantom has a DC motor, this control unit is required for IR or RF remote control, or when interfacing with a master control system. Control Options - 3-button 24V DC switch, IR or RF.

Draper, Inc.

This compact lift hides in the ceiling or in a table. Reveals itself at just the right time.

The totally unique Phantom is a clever alternative to other projector lifts. It quickly and quietly dips the projector out of the ceiling and into the "show" position at the touch of a switch or wireless transmitter. The audience will think it materialized like an apparition.
When activated, a trapdoor lowers the projector into your room using a precision actuator. The projector is easily aligned during installation to provide a direct light path onto your Draper projection screen. Phantom positions the projector just below ceiling line.
Fine-tuning the limit settings and tilt adjustments is easy. Plus, the Phantom is supplied with a universal bracket that allows for easy attachment of a variety of projector models and a ceiling closure panel. Two models to choose from, as determined by size of projector.

  • It quickly and quietly reveals the projector by dropping it out of the ceiling, or lifts it from under a table and into the "show" position.
  • Unit mounts above the ceiling, or under a table. A trapdoor lowers, or raises the projector into your room.
  • Easily alligned during installation to provide a direct path onto your Draper screen.
  • Supplied with a universal projector bracket that allows for easy attachment of most projector models.
  • Two sizes available, Models A and B, to fit projectors up to 26 lbs.
  • Can also be used for video conferencing cameras, speakers, etc.
  • System Options:
  • Environmental Airspace Housing - Aluminum enclosure for use in environmental airspace. Includes intake and exhaust fan system with couplers for connection to ventilation ducts.
  • Ceiling Access Door - 2' x 2' hinged door provides above-the-ceiling access for maintenance or repairs while preventing ceiling damage. Available in white finish or recessed to accept ceiling tile.
  • DC Motor Control - Since Phantom has a DC motor, this control unit is required for IR or RF remote control, or when interfacing with a master control system.
  • Control Options - 3-button 24V DC switch, IR or RF.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Phantom
Product Name Phantom Projector Lift - Model A, Model B
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428538 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Express Plus Series Industrial LCD Display - EXP1710-RL-SA - Nortech Engineering, Inc.
Specs
Monitor Type LCD Display
View Details
Specs
Color Color
Screen Resolution SXGA (1280 x 1024)
Diagonal Screen Size 10.6 inch (269 mm)
View Details