Visual Sound, Inc. Handheld Wireless System with BETA 58A Handheld Microphone PGXD24/BETA58A

Description
Shure Incorporated Handheld Wireless System features Beta 58A Handheld Microphone. System includes PGXD4 Wireless Receiver and PGXD2 Handheld Transmitter. Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation. *24-bit / 48kHz digital technology for incredibly accurate sound *Shure microphones trusted by musicians for over 80 years *Scan and sync instantly and automatically sets up the system *Up to 10 hours of continuous use from 2 AA batteries *Up to 200 ft (~60m) range for total wireless freedom *True digital diversity for a rock-solid wireless signal *900 MHz operation free from TV signal interference *Adjustable gain matches variable input levels *Up to 5 systems can be used at once *Rugged construction for reliable performance show after show *Durable hard shell padded case gets your gear from gig to gig FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PGXD4 Wireless Receiver PGXD2 Handheld Transmitter
Description
Shure Incorporated Handheld Wireless System features Beta 58A Handheld Microphone. System includes PGXD4 Wireless Receiver and PGXD2 Handheld Transmitter. Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation. *24-bit / 48kHz digital technology for incredibly accurate sound *Shure microphones trusted by musicians for over 80 years *Scan and sync instantly and automatically sets up the system *Up to 10 hours of continuous use from 2 AA batteries *Up to 200 ft (~60m) range for total wireless freedom *True digital diversity for a rock-solid wireless signal *900 MHz operation free from TV signal interference *Adjustable gain matches variable input levels *Up to 5 systems can be used at once *Rugged construction for reliable performance show after show *Durable hard shell padded case gets your gear from gig to gig FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PGXD4 Wireless Receiver PGXD2 Handheld Transmitter

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Handheld Wireless System with BETA 58A Handheld Microphone
PGXD24/BETA58A
Handheld Wireless System with BETA 58A Handheld Microphone PGXD24/BETA58A
Shure Incorporated Handheld Wireless System features Beta 58A Handheld Microphone. System includes PGXD4 Wireless Receiver and PGXD2 Handheld Transmitter. Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation. *24-bit / 48kHz digital technology for incredibly accurate sound *Shure microphones trusted by musicians for over 80 years *Scan and sync instantly and automatically sets up the system *Up to 10 hours of continuous use from 2 AA batteries *Up to 200 ft (~60m) range for total wireless freedom *True digital diversity for a rock-solid wireless signal *900 MHz operation free from TV signal interference *Adjustable gain matches variable input levels *Up to 5 systems can be used at once *Rugged construction for reliable performance show after show *Durable hard shell padded case gets your gear from gig to gig FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PGXD4 Wireless Receiver PGXD2 Handheld Transmitter

Shure Incorporated

Handheld Wireless System features Beta 58A Handheld Microphone. System includes PGXD4 Wireless Receiver and PGXD2 Handheld Transmitter.

Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation.
*24-bit / 48kHz digital technology for incredibly accurate sound
*Shure microphones trusted by musicians for over 80 years
*Scan and sync instantly and automatically sets up the system
*Up to 10 hours of continuous use from 2 AA batteries
*Up to 200 ft (~60m) range for total wireless freedom
*True digital diversity for a rock-solid wireless signal
*900 MHz operation free from TV signal interference
*Adjustable gain matches variable input levels
*Up to 5 systems can be used at once
*Rugged construction for reliable performance show after show
*Durable hard shell padded case gets your gear from gig to gig
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

  • System Includes
  • PGXD4 Wireless Receiver
  • PGXD2 Handheld Transmitter
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGXD24/BETA58A
Product Name Handheld Wireless System with BETA 58A Handheld Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details