Visual Sound, Inc. Handheld Transmitter PGXD2

Description
Shure Incorporated Compatible with Shure microphones, including the SM58, the PGXD2 transmits wireless audio with pure digital clarity and rock-solid reliability. Compatible with Shure microphones trusted by musicians for decades, including the legendary SM58, the PGXD2 transmits wireless audio with pure digital clarity and rock-solid reliability. *Power, mute, and battery status LED *Up to 9 hours of continuous use from 2 AA batteries *200 ft (60 m) operating range *10 dB of adjustable gain *Lockable interface prevents accidental setting changes *Rugged construction for reliable performance show after show *FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
Description
Shure Incorporated Compatible with Shure microphones, including the SM58, the PGXD2 transmits wireless audio with pure digital clarity and rock-solid reliability. Compatible with Shure microphones trusted by musicians for decades, including the legendary SM58, the PGXD2 transmits wireless audio with pure digital clarity and rock-solid reliability. *Power, mute, and battery status LED *Up to 9 hours of continuous use from 2 AA batteries *200 ft (60 m) operating range *10 dB of adjustable gain *Lockable interface prevents accidental setting changes *Rugged construction for reliable performance show after show *FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Suppliers

Company
Product
Description
Supplier Links
Handheld Transmitter - PGXD2 - Visual Sound, Inc.
Broomall, PA, USA
Handheld Transmitter
PGXD2
Handheld Transmitter PGXD2
Shure Incorporated Compatible with Shure microphones, including the SM58, the PGXD2 transmits wireless audio with pure digital clarity and rock-solid reliability. Compatible with Shure microphones trusted by musicians for decades, including the legendary SM58, the PGXD2 transmits wireless audio with pure digital clarity and rock-solid reliability. *Power, mute, and battery status LED *Up to 9 hours of continuous use from 2 AA batteries *200 ft (60 m) operating range *10 dB of adjustable gain *Lockable interface prevents accidental setting changes *Rugged construction for reliable performance show after show *FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Shure Incorporated

Compatible with Shure microphones, including the SM58, the PGXD2 transmits wireless audio with pure digital clarity and rock-solid reliability.

Compatible with Shure microphones trusted by musicians for decades, including the legendary SM58, the PGXD2 transmits wireless audio with pure digital clarity and rock-solid reliability.
*Power, mute, and battery status LED
*Up to 9 hours of continuous use from 2 AA batteries
*200 ft (60 m) operating range
*10 dB of adjustable gain
*Lockable interface prevents accidental setting changes
*Rugged construction for reliable performance show after show
*FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGXD2
Product Name Handheld Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Omnidirectional Microphones - CEM-OB6018JAD44343MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details