Visual Sound, Inc. Headworn Wireless System with PG30 Headset Microphone PGXD14/PG30

Description
Shure Incorporated Headworn Wireless System features PG30 Headset Microphone. System includes PGXD4 Receiver, PGXD1 Transmitter and PG30 Headset Microphone. Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation. *24-bit / 48kHz digital technology for incredibly accurate sound *Shure microphones trusted by musicians for over 80 years *Scan and sync instantly and automatically sets up the system *Up to 10 hours of continuous use from 2 AA batteries *Up to 200 ft (~60m) range for total wireless freedom *True digital diversity for a rock-solid wireless signal *900 MHz operation free from TV signal interference *Adjustable gain matches variable input levels *Up to 5 systems can be used at once *Rugged construction for reliable performance show after show *Durable hard shell padded case gets your gear from gig to gig FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PGXD4 Wireless Receiver PGXD1 Bodypack Transmitter PG30 Headset Microphone
Description
Shure Incorporated Headworn Wireless System features PG30 Headset Microphone. System includes PGXD4 Receiver, PGXD1 Transmitter and PG30 Headset Microphone. Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation. *24-bit / 48kHz digital technology for incredibly accurate sound *Shure microphones trusted by musicians for over 80 years *Scan and sync instantly and automatically sets up the system *Up to 10 hours of continuous use from 2 AA batteries *Up to 200 ft (~60m) range for total wireless freedom *True digital diversity for a rock-solid wireless signal *900 MHz operation free from TV signal interference *Adjustable gain matches variable input levels *Up to 5 systems can be used at once *Rugged construction for reliable performance show after show *Durable hard shell padded case gets your gear from gig to gig FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PGXD4 Wireless Receiver PGXD1 Bodypack Transmitter PG30 Headset Microphone

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Headworn Wireless System with PG30 Headset Microphone
PGXD14/PG30
Headworn Wireless System with PG30 Headset Microphone PGXD14/PG30
Shure Incorporated Headworn Wireless System features PG30 Headset Microphone. System includes PGXD4 Receiver, PGXD1 Transmitter and PG30 Headset Microphone. Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation. *24-bit / 48kHz digital technology for incredibly accurate sound *Shure microphones trusted by musicians for over 80 years *Scan and sync instantly and automatically sets up the system *Up to 10 hours of continuous use from 2 AA batteries *Up to 200 ft (~60m) range for total wireless freedom *True digital diversity for a rock-solid wireless signal *900 MHz operation free from TV signal interference *Adjustable gain matches variable input levels *Up to 5 systems can be used at once *Rugged construction for reliable performance show after show *Durable hard shell padded case gets your gear from gig to gig FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PGXD4 Wireless Receiver PGXD1 Bodypack Transmitter PG30 Headset Microphone

Shure Incorporated

Headworn Wireless System features PG30 Headset Microphone. System includes PGXD4 Receiver, PGXD1 Transmitter and PG30 Headset Microphone.

Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation.
*24-bit / 48kHz digital technology for incredibly accurate sound
*Shure microphones trusted by musicians for over 80 years
*Scan and sync instantly and automatically sets up the system
*Up to 10 hours of continuous use from 2 AA batteries
*Up to 200 ft (~60m) range for total wireless freedom
*True digital diversity for a rock-solid wireless signal
*900 MHz operation free from TV signal interference
*Adjustable gain matches variable input levels
*Up to 5 systems can be used at once
*Rugged construction for reliable performance show after show
*Durable hard shell padded case gets your gear from gig to gig
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

  • System Includes
  • PGXD4 Wireless Receiver
  • PGXD1 Bodypack Transmitter
  • PG30 Headset Microphone
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGXD14/PG30
Product Name Headworn Wireless System with PG30 Headset Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D129F - IM69D129F - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB42A3729H8-C - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details