Visual Sound, Inc. Instrument Wireless System with BETA 98H/C Clip-on Microphone PGXD14/BETA98H

Description
Shure Incorporated Instrument Wireless System features Beta 98H/C Clip-on Microphone. System includes PGXD4 Receiver, PGXD1 Bodypack Transmitter and WB98H/C Instrument Mic. Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation. *24-bit / 48kHz digital technology for incredibly accurate sound *Shure microphones trusted by musicians for over 80 years *Scan and sync instantly and automatically sets up the system *Up to 10 hours of continuous use from 2 AA batteries *Up to 200 ft (~60m) range for total wireless freedom *True digital diversity for a rock-solid wireless signal *900 MHz operation free from TV signal interference *Adjustable gain matches variable input levels *Up to 5 systems can be used at once *Rugged construction for reliable performance show after show *Durable hard shell padded case gets your gear from gig to gig FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PGXD4 Wireless Receiver PGXD1 Bodypack Transmitter WB98H/C Instrument Microphone
Description
Shure Incorporated Instrument Wireless System features Beta 98H/C Clip-on Microphone. System includes PGXD4 Receiver, PGXD1 Bodypack Transmitter and WB98H/C Instrument Mic. Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation. *24-bit / 48kHz digital technology for incredibly accurate sound *Shure microphones trusted by musicians for over 80 years *Scan and sync instantly and automatically sets up the system *Up to 10 hours of continuous use from 2 AA batteries *Up to 200 ft (~60m) range for total wireless freedom *True digital diversity for a rock-solid wireless signal *900 MHz operation free from TV signal interference *Adjustable gain matches variable input levels *Up to 5 systems can be used at once *Rugged construction for reliable performance show after show *Durable hard shell padded case gets your gear from gig to gig FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PGXD4 Wireless Receiver PGXD1 Bodypack Transmitter WB98H/C Instrument Microphone

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Instrument Wireless System with BETA 98H/C Clip-on Microphone
PGXD14/BETA98H
Instrument Wireless System with BETA 98H/C Clip-on Microphone PGXD14/BETA98H
Shure Incorporated Instrument Wireless System features Beta 98H/C Clip-on Microphone. System includes PGXD4 Receiver, PGXD1 Bodypack Transmitter and WB98H/C Instrument Mic. Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation. *24-bit / 48kHz digital technology for incredibly accurate sound *Shure microphones trusted by musicians for over 80 years *Scan and sync instantly and automatically sets up the system *Up to 10 hours of continuous use from 2 AA batteries *Up to 200 ft (~60m) range for total wireless freedom *True digital diversity for a rock-solid wireless signal *900 MHz operation free from TV signal interference *Adjustable gain matches variable input levels *Up to 5 systems can be used at once *Rugged construction for reliable performance show after show *Durable hard shell padded case gets your gear from gig to gig FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change. System Includes PGXD4 Wireless Receiver PGXD1 Bodypack Transmitter WB98H/C Instrument Microphone

Shure Incorporated

Instrument Wireless System features Beta 98H/C Clip-on Microphone. System includes PGXD4 Receiver, PGXD1 Bodypack Transmitter and WB98H/C Instrument Mic.

Offering tailored wireless solutions for vocalists, guitarists, and presenters, PGX Digital combines the trusted legacy of Shure microphones with state-of-the-art, 24-bit digital wireless technology that delivers strong, clean RF performance. The result is wireless audio that sounds like wired, rock-solid RF signal, and simple setup and operation.
*24-bit / 48kHz digital technology for incredibly accurate sound
*Shure microphones trusted by musicians for over 80 years
*Scan and sync instantly and automatically sets up the system
*Up to 10 hours of continuous use from 2 AA batteries
*Up to 200 ft (~60m) range for total wireless freedom
*True digital diversity for a rock-solid wireless signal
*900 MHz operation free from TV signal interference
*Adjustable gain matches variable input levels
*Up to 5 systems can be used at once
*Rugged construction for reliable performance show after show
*Durable hard shell padded case gets your gear from gig to gig
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

  • System Includes
  • PGXD4 Wireless Receiver
  • PGXD1 Bodypack Transmitter
  • WB98H/C Instrument Microphone
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGXD14/BETA98H
Product Name Instrument Wireless System with BETA 98H/C Clip-on Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
View Details