Visual Sound, Inc. Performance Gear Wireless Diversity Receiver PGX4

Description
Shure Incorporated Diversity Receiver with PS20 Power Supply and 1/4 Wave Antennas Shure's PGX4 receiver makes wireless setup a snap. With features like Automatic Frequency Selection and Automatic Transmitter Setup, the PGX4 offers the best in wireless to performers on the go. For use with PGX Wireless Systems.
Description
Shure Incorporated Diversity Receiver with PS20 Power Supply and 1/4 Wave Antennas Shure's PGX4 receiver makes wireless setup a snap. With features like Automatic Frequency Selection and Automatic Transmitter Setup, the PGX4 offers the best in wireless to performers on the go. For use with PGX Wireless Systems.

Suppliers

Company
Product
Description
Supplier Links
Performance Gear Wireless Diversity Receiver - PGX4 - Visual Sound, Inc.
Broomall, PA, USA
Performance Gear Wireless Diversity Receiver
PGX4
Performance Gear Wireless Diversity Receiver PGX4
Shure Incorporated Diversity Receiver with PS20 Power Supply and 1/4 Wave Antennas Shure's PGX4 receiver makes wireless setup a snap. With features like Automatic Frequency Selection and Automatic Transmitter Setup, the PGX4 offers the best in wireless to performers on the go. For use with PGX Wireless Systems.

Shure Incorporated

Diversity Receiver with PS20 Power Supply and 1/4 Wave Antennas

Shure's PGX4 receiver makes wireless setup a snap. With features like Automatic Frequency Selection and Automatic Transmitter Setup, the PGX4 offers the best in wireless to performers on the go. For use with PGX Wireless Systems.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGX4
Product Name Performance Gear Wireless Diversity Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-5 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 250 ohms
View Details