Visual Sound, Inc. Headworn Wireless System PGX14/PG30

Description
Shure Incorporated Includes PG30TQG Microphone, PGX1 Bodypack Receiver and PGX4 Diversity Receiver. Comfortable, reliable headworn system for drummers, disc jockeys, and aerobic instructors.
Description
Shure Incorporated Includes PG30TQG Microphone, PGX1 Bodypack Receiver and PGX4 Diversity Receiver. Comfortable, reliable headworn system for drummers, disc jockeys, and aerobic instructors.

Suppliers

Company
Product
Description
Supplier Links
Headworn Wireless System - PGX14/PG30 - Visual Sound, Inc.
Broomall, PA, USA
Headworn Wireless System
PGX14/PG30
Headworn Wireless System PGX14/PG30
Shure Incorporated Includes PG30TQG Microphone, PGX1 Bodypack Receiver and PGX4 Diversity Receiver. Comfortable, reliable headworn system for drummers, disc jockeys, and aerobic instructors.

Shure Incorporated

Includes PG30TQG Microphone, PGX1 Bodypack Receiver and PGX4 Diversity Receiver. Comfortable, reliable headworn system for drummers, disc jockeys, and aerobic instructors.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGX14/PG30
Product Name Headworn Wireless System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details