Visual Sound, Inc. UHF Performance Gear Wireless Instrument Bodypack System with WB98H/C Clip-On Instrument Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver PGX14/BETA98H

Description
Shure Incorporated - The model PGX14/BETA98H is an UHF Performance Gear Wireless Instrument Bodypack System with WB98H/C Clip-On Instrument Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver. Includes Beta98H/C Condenser Microphone, PGX4 Diversity Receiver and PGX1 Bodypack Transmitter. Convenient and versatile for instrument applications, such as saxophone, woodwinds, strings, and percussion.
Description
Shure Incorporated - The model PGX14/BETA98H is an UHF Performance Gear Wireless Instrument Bodypack System with WB98H/C Clip-On Instrument Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver. Includes Beta98H/C Condenser Microphone, PGX4 Diversity Receiver and PGX1 Bodypack Transmitter. Convenient and versatile for instrument applications, such as saxophone, woodwinds, strings, and percussion.

Suppliers

Company
Product
Description
Supplier Links
UHF Performance Gear Wireless Instrument Bodypack System with WB98H/C Clip-On Instrument Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver - PGX14/BETA98H - Visual Sound, Inc.
Broomall, PA, USA
UHF Performance Gear Wireless Instrument Bodypack System with WB98H/C Clip-On Instrument Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver
PGX14/BETA98H
UHF Performance Gear Wireless Instrument Bodypack System with WB98H/C Clip-On Instrument Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver PGX14/BETA98H
Shure Incorporated - The model PGX14/BETA98H is an UHF Performance Gear Wireless Instrument Bodypack System with WB98H/C Clip-On Instrument Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver. Includes Beta98H/C Condenser Microphone, PGX4 Diversity Receiver and PGX1 Bodypack Transmitter. Convenient and versatile for instrument applications, such as saxophone, woodwinds, strings, and percussion.

Shure Incorporated - The model PGX14/BETA98H is an UHF Performance Gear Wireless Instrument Bodypack System with WB98H/C Clip-On Instrument Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver.

Includes Beta98H/C Condenser Microphone, PGX4 Diversity Receiver and PGX1 Bodypack Transmitter. Convenient and versatile for instrument applications, such as saxophone, woodwinds, strings, and percussion.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGX14/BETA98H
Product Name UHF Performance Gear Wireless Instrument Bodypack System with WB98H/C Clip-On Instrument Microphone, PGX1 Bodypack Transmitter and PGX4 Diversity Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details