Visual Sound, Inc. Performance Gear Wireless Body-Pack Transmitter PGX1

Description
Shure Incorporated - The model PGX1 is a Performance Gear Wireless Body-Pack Transmitter, designed to meet the needs of traveling performers. Designed to meet the needs of traveling performers, Shure's PGX1 can be used with headworn, lavalier, or instrument microphones, or with guitars or basses.
Description
Shure Incorporated - The model PGX1 is a Performance Gear Wireless Body-Pack Transmitter, designed to meet the needs of traveling performers. Designed to meet the needs of traveling performers, Shure's PGX1 can be used with headworn, lavalier, or instrument microphones, or with guitars or basses.

Suppliers

Company
Product
Description
Supplier Links
Performance Gear Wireless Body-Pack Transmitter - PGX1 - Visual Sound, Inc.
Broomall, PA, USA
Performance Gear Wireless Body-Pack Transmitter
PGX1
Performance Gear Wireless Body-Pack Transmitter PGX1
Shure Incorporated - The model PGX1 is a Performance Gear Wireless Body-Pack Transmitter, designed to meet the needs of traveling performers. Designed to meet the needs of traveling performers, Shure's PGX1 can be used with headworn, lavalier, or instrument microphones, or with guitars or basses.

Shure Incorporated - The model PGX1 is a Performance Gear Wireless Body-Pack Transmitter, designed to meet the needs of traveling performers.

Designed to meet the needs of traveling performers, Shure's PGX1 can be used with headworn, lavalier, or instrument microphones, or with guitars or basses.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGX1
Product Name Performance Gear Wireless Body-Pack Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers