Visual Sound, Inc. Drum Mic Kit, with XLR-XLR Cable and Three PG56/One PG52/Two PG81 Microphones PGDMK6-XLR

Description
Shure Incorporated The PGDMK6 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, two PG81 instrument microphones, three A50D drum mounts, six 15ft. (4.5m) XLR-XLR cables and a durable carrying case. A complete drum mic package. The PGDMK6 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, two PG81 instrument microphones, three A50D drum mounts, six 15ft (4.57m) XLR-XLR cables and a durable carrying case.
Description
Shure Incorporated The PGDMK6 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, two PG81 instrument microphones, three A50D drum mounts, six 15ft. (4.5m) XLR-XLR cables and a durable carrying case. A complete drum mic package. The PGDMK6 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, two PG81 instrument microphones, three A50D drum mounts, six 15ft (4.57m) XLR-XLR cables and a durable carrying case.

Suppliers

Company
Product
Description
Supplier Links
Drum Mic Kit, with XLR-XLR Cable and Three PG56/One PG52/Two PG81 Microphones - PGDMK6-XLR - Visual Sound, Inc.
Broomall, PA, USA
Drum Mic Kit, with XLR-XLR Cable and Three PG56/One PG52/Two PG81 Microphones
PGDMK6-XLR
Drum Mic Kit, with XLR-XLR Cable and Three PG56/One PG52/Two PG81 Microphones PGDMK6-XLR
Shure Incorporated The PGDMK6 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, two PG81 instrument microphones, three A50D drum mounts, six 15ft. (4.5m) XLR-XLR cables and a durable carrying case. A complete drum mic package. The PGDMK6 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, two PG81 instrument microphones, three A50D drum mounts, six 15ft (4.57m) XLR-XLR cables and a durable carrying case.

Shure Incorporated

The PGDMK6 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, two PG81 instrument microphones, three A50D drum mounts, six 15ft. (4.5m) XLR-XLR cables and a durable carrying case.

A complete drum mic package. The PGDMK6 drum mic kit includes three PG56 snare/tom microphones, one PG52 kick drum microphone, two PG81 instrument microphones, three A50D drum mounts, six 15ft (4.57m) XLR-XLR cables and a durable carrying case.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PGDMK6-XLR
Product Name Drum Mic Kit, with XLR-XLR Cable and Three PG56/One PG52/Two PG81 Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details