Visual Sound, Inc. Cardioid Condenser Instrument Microphone, with XLR-XLR Cable PG81-XLR

Description
Shure Incorporated The Model PG81 is a unidirectional (cardioid) condenser instrument microphone that has a sensitive, flat response ideal for use with acoustic instruments. A sensitive, flat response condenser microphone ideal for acoustic instruments. PG81-XLR includes a 15ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Flat frequency response is wide and uniform. Consistent sensitivity through frequency range Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Condenser cartridge has a lightweight, sensitive diaphragm Precisely and smoothly captures sound nuances. Powered by AA battery or phantom power supply Internal shock mount for reduced handling noise Durable metal construction On/off switch for onstage control Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag
Description
Shure Incorporated The Model PG81 is a unidirectional (cardioid) condenser instrument microphone that has a sensitive, flat response ideal for use with acoustic instruments. A sensitive, flat response condenser microphone ideal for acoustic instruments. PG81-XLR includes a 15ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Flat frequency response is wide and uniform. Consistent sensitivity through frequency range Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Condenser cartridge has a lightweight, sensitive diaphragm Precisely and smoothly captures sound nuances. Powered by AA battery or phantom power supply Internal shock mount for reduced handling noise Durable metal construction On/off switch for onstage control Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Instrument Microphone, with XLR-XLR Cable - PG81-XLR - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Instrument Microphone, with XLR-XLR Cable
PG81-XLR
Cardioid Condenser Instrument Microphone, with XLR-XLR Cable PG81-XLR
Shure Incorporated The Model PG81 is a unidirectional (cardioid) condenser instrument microphone that has a sensitive, flat response ideal for use with acoustic instruments. A sensitive, flat response condenser microphone ideal for acoustic instruments. PG81-XLR includes a 15ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Flat frequency response is wide and uniform. Consistent sensitivity through frequency range Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Condenser cartridge has a lightweight, sensitive diaphragm Precisely and smoothly captures sound nuances. Powered by AA battery or phantom power supply Internal shock mount for reduced handling noise Durable metal construction On/off switch for onstage control Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag

Shure Incorporated

The Model PG81 is a unidirectional (cardioid) condenser instrument microphone that has a sensitive, flat response ideal for use with acoustic instruments.

A sensitive, flat response condenser microphone ideal for acoustic instruments. PG81-XLR includes a 15ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag.

  • Flat frequency response is wide and uniform. Consistent sensitivity through frequency range
  • Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings
  • Condenser cartridge has a lightweight, sensitive diaphragm
  • Precisely and smoothly captures sound nuances. Powered by AA battery or phantom power supply
  • Internal shock mount for reduced handling noise
  • Durable metal construction
  • On/off switch for onstage control
  • Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG81-XLR
Product Name Cardioid Condenser Instrument Microphone, with XLR-XLR Cable
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6050(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details