Visual Sound, Inc. Cardioid Dynamic Vocal Microphone, with XLR - XLR Cable PG58-XLR

Description
Shure Incorporated The Model PG58 is a unidirectional (cardioid) dynamic vocal microphone tuned to accentuate the clarity of lead and back - up vocals. A rugged microphone tuned to accentuate the clarity of lead and back-up vocals. PG58-QTR includes a 15ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. PG58-XLR includes a 15ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction On/off switch for onstage control Hardened steel mesh ball grille that resists wear and abuse Integral "pop" filter reduces explosive breath sounds and wind noise Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag
Description
Shure Incorporated The Model PG58 is a unidirectional (cardioid) dynamic vocal microphone tuned to accentuate the clarity of lead and back - up vocals. A rugged microphone tuned to accentuate the clarity of lead and back-up vocals. PG58-QTR includes a 15ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. PG58-XLR includes a 15ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction On/off switch for onstage control Hardened steel mesh ball grille that resists wear and abuse Integral "pop" filter reduces explosive breath sounds and wind noise Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Vocal Microphone, with XLR - XLR Cable - PG58-XLR - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Vocal Microphone, with XLR - XLR Cable
PG58-XLR
Cardioid Dynamic Vocal Microphone, with XLR - XLR Cable PG58-XLR
Shure Incorporated The Model PG58 is a unidirectional (cardioid) dynamic vocal microphone tuned to accentuate the clarity of lead and back - up vocals. A rugged microphone tuned to accentuate the clarity of lead and back-up vocals. PG58-QTR includes a 15ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. PG58-XLR includes a 15ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction On/off switch for onstage control Hardened steel mesh ball grille that resists wear and abuse Integral "pop" filter reduces explosive breath sounds and wind noise Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag

Shure Incorporated

The Model PG58 is a unidirectional (cardioid) dynamic vocal microphone tuned to accentuate the clarity of lead and back - up vocals.

A rugged microphone tuned to accentuate the clarity of lead and back-up vocals. PG58-QTR includes a 15ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. PG58-XLR includes a 15ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and Storage Bag.

  • Tailored frequency response is smooth and extended. Tuned specifically for vocal applications
  • Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings
  • Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion
  • Cartridge includes a neodymium magnet for high output level
  • Internal shock mount for reduced handling noise
  • Durable metal construction
  • On/off switch for onstage control
  • Hardened steel mesh ball grille that resists wear and abuse
  • Integral "pop" filter reduces explosive breath sounds and wind noise
  • Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG58-XLR
Product Name Cardioid Dynamic Vocal Microphone, with XLR - XLR Cable
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details