Visual Sound, Inc. Cardioid Dynamic Instrument Microphone, with XLR-XLR Cable PG57-XLR

Description
Shure Incorporated The Model PG57 is a unidirectional (cardioid) dynamic instrument microphone that is versatile enough for use with amplified or acoustic instruments. A versatile microphone for use with amplified or acoustic instruments. The PG57-XLR includes a 15 ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for instrument applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction On/off switch for onstage control Hardened steel mesh tapered grille that resists wear and abuse Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag
Description
Shure Incorporated The Model PG57 is a unidirectional (cardioid) dynamic instrument microphone that is versatile enough for use with amplified or acoustic instruments. A versatile microphone for use with amplified or acoustic instruments. The PG57-XLR includes a 15 ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for instrument applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction On/off switch for onstage control Hardened steel mesh tapered grille that resists wear and abuse Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Instrument Microphone, with XLR-XLR Cable - PG57-XLR - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Dynamic Instrument Microphone, with XLR-XLR Cable
PG57-XLR
Cardioid Dynamic Instrument Microphone, with XLR-XLR Cable PG57-XLR
Shure Incorporated The Model PG57 is a unidirectional (cardioid) dynamic instrument microphone that is versatile enough for use with amplified or acoustic instruments. A versatile microphone for use with amplified or acoustic instruments. The PG57-XLR includes a 15 ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for instrument applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Internal shock mount for reduced handling noise Durable metal construction On/off switch for onstage control Hardened steel mesh tapered grille that resists wear and abuse Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag

Shure Incorporated

The Model PG57 is a unidirectional (cardioid) dynamic instrument microphone that is versatile enough for use with amplified or acoustic instruments.

A versatile microphone for use with amplified or acoustic instruments. The PG57-XLR includes a 15 ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag.

  • Tailored frequency response is smooth and extended. Tuned specifically for instrument applications
  • Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings
  • Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion
  • Cartridge includes a neodymium magnet for high output level
  • Internal shock mount for reduced handling noise
  • Durable metal construction
  • On/off switch for onstage control
  • Hardened steel mesh tapered grille that resists wear and abuse
  • Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG57-XLR
Product Name Cardioid Dynamic Instrument Microphone, with XLR-XLR Cable
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details