Visual Sound, Inc. Cardioid Dynamic Speech/Vocal Microphone (with 15' (4.57m) XLR-to-XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag) PG48-XLR

Description
Shure Incorporated The Model PG48 is a unidirectional (cardioid) dynamic vocal microphone designed for spoken word and Karaoke applications. An excellent performance microphone for spoken word applications. The PG48-QTR includes a 15 ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. The PG48-XLR includes a 15 ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Durable metal construction On/off switch for onstage control Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag
Description
Shure Incorporated The Model PG48 is a unidirectional (cardioid) dynamic vocal microphone designed for spoken word and Karaoke applications. An excellent performance microphone for spoken word applications. The PG48-QTR includes a 15 ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. The PG48-XLR includes a 15 ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Durable metal construction On/off switch for onstage control Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag

Suppliers

Company
Product
Description
Supplier Links
Cardioid Dynamic Speech/Vocal Microphone (with 15' (4.57m) XLR-to-XLR Cable, Mic Clip, 5/8
Broomall, PA, USA
Cardioid Dynamic Speech/Vocal Microphone (with 15' (4.57m) XLR-to-XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag)
PG48-XLR
Cardioid Dynamic Speech/Vocal Microphone (with 15' (4.57m) XLR-to-XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag) PG48-XLR
Shure Incorporated The Model PG48 is a unidirectional (cardioid) dynamic vocal microphone designed for spoken word and Karaoke applications. An excellent performance microphone for spoken word applications. The PG48-QTR includes a 15 ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. The PG48-XLR includes a 15 ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Tailored frequency response is smooth and extended. Tuned specifically for vocal applications Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion Cartridge includes a neodymium magnet for high output level Durable metal construction On/off switch for onstage control Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag

Shure Incorporated

The Model PG48 is a unidirectional (cardioid) dynamic vocal microphone designed for spoken word and Karaoke applications.

An excellent performance microphone for spoken word applications. The PG48-QTR includes a 15 ft (4.57m) XLR to 1/4" Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag. The PG48-XLR includes a 15 ft (4.57m) XLR to XLR Cable, Microphone Clip, 5/8" to 3/8" Thread Adapter, and a Storage Bag.

  • Tailored frequency response is smooth and extended. Tuned specifically for vocal applications
  • Cardioid polar pattern picks up the most sound from in front of the microphone and some sound from the sides. Less susceptible to feedback in high volume settings
  • Dynamic cartridge has a simple, rugged coil. Handles extreme volume levels without distortion
  • Cartridge includes a neodymium magnet for high output level
  • Durable metal construction
  • On/off switch for onstage control
  • Steel mesh ball grille with integral "pop" filter reduces explosive breath sounds and wind noise
  • Includes 15ft. (4.57m) cable, break-resistant mic clip and storage bag
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG48-XLR
Product Name Cardioid Dynamic Speech/Vocal Microphone (with 15' (4.57m) XLR-to-XLR Cable, Mic Clip, 5/8" to 3/8" Thread Adapter, Storage Bag)
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers