Visual Sound, Inc. Side Address Condenser Microphone PG42-USB

Description
Shure Incorporated Specifically engineered for lead vocal reproduction, the PG42USB side-address condenser microphone easily plugs into a computer USB port for the convenience of digital recording. The PG42USB features a large cardioid diaphragm tailored with high sensitivity to clearly reproduce refined performances with guaranteed "Plug and Play" Shure quality. The PG42USB includes a 9.8 ft (3m) USB Cable, Shock Mount and Carrying Case.
Description
Shure Incorporated Specifically engineered for lead vocal reproduction, the PG42USB side-address condenser microphone easily plugs into a computer USB port for the convenience of digital recording. The PG42USB features a large cardioid diaphragm tailored with high sensitivity to clearly reproduce refined performances with guaranteed "Plug and Play" Shure quality. The PG42USB includes a 9.8 ft (3m) USB Cable, Shock Mount and Carrying Case.

Suppliers

Company
Product
Description
Supplier Links
Side Address Condenser Microphone - PG42-USB - Visual Sound, Inc.
Broomall, PA, USA
Side Address Condenser Microphone
PG42-USB
Side Address Condenser Microphone PG42-USB
Shure Incorporated Specifically engineered for lead vocal reproduction, the PG42USB side-address condenser microphone easily plugs into a computer USB port for the convenience of digital recording. The PG42USB features a large cardioid diaphragm tailored with high sensitivity to clearly reproduce refined performances with guaranteed "Plug and Play" Shure quality. The PG42USB includes a 9.8 ft (3m) USB Cable, Shock Mount and Carrying Case.

Shure Incorporated

Specifically engineered for lead vocal reproduction, the PG42USB side-address condenser microphone easily plugs into a computer USB port for the convenience of digital recording. The PG42USB features a large cardioid diaphragm tailored with high sensitivity to clearly reproduce refined performances with guaranteed "Plug and Play" Shure quality.
The PG42USB includes a 9.8 ft (3m) USB Cable, Shock Mount and Carrying Case.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number PG42-USB
Product Name Side Address Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details